Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 10 20 30 40 50 60 64 65 66 67 68 69 70 71 72 73 74 75 76 80 82
Product Name Notes
DC DC CONVERTER 12V 150W
DC DC CONVERTER 12V 200W
DC DC CONVERTER 12V 250W
DC DC CONVERTER 12V 300W
DC DC CONVERTER 12V 400W
DC DC CONVERTER 12V 500W
DC DC CONVERTER 12V 600W
DC DC CONVERTER 12V 75W
DC DC CONVERTER 15V 150W
DC DC CONVERTER 15V 200W
DC DC CONVERTER 15V 250W
DC DC CONVERTER 15V 300W
DC DC CONVERTER 15V 400W
DC DC CONVERTER 15V 500W
DC DC CONVERTER 15V 600W
DC DC CONVERTER 15V 75W
DC DC CONVERTER 24V 150W
DC DC CONVERTER 24V 15W
DC DC CONVERTER 24V 200W
DC DC CONVERTER 24V 250W
DC DC CONVERTER 24V 300W
DC DC CONVERTER 24V 400W
DC DC CONVERTER 24V 500W
DC DC CONVERTER 24V 600W
DC DC CONVERTER 24V 75W
DC DC CONVERTER 28V 150W
DC DC CONVERTER 28V 200W
DC DC CONVERTER 28V 250W
DC DC CONVERTER 28V 300W
DC DC CONVERTER 28V 400W
DC DC CONVERTER 28V 500W
DC DC CONVERTER 28V 600W
DC DC CONVERTER 28V 75W
DC DC CONVERTER 2V 100W
DC DC CONVERTER 2V 160W
DC DC CONVERTER 3.3V 100W
DC DC CONVERTER 3.3V 150W
DC DC CONVERTER 3.3V 264W
DC DC CONVERTER 3.3V 50W
DC DC CONVERTER 3.3V 75W
DC DC CONVERTER 32V 600W
DC DC CONVERTER 36V 150W
DC DC CONVERTER 36V 250W
DC DC CONVERTER 36V 300W
DC DC CONVERTER 36V 400W
DC DC CONVERTER 36V 500W
DC DC CONVERTER 36V 600W
DC DC CONVERTER 36V 75W
DC DC CONVERTER 48V 150W
DC DC CONVERTER 48V 200W
DC DC CONVERTER 48V 300W
DC DC CONVERTER 48V 400W
DC DC CONVERTER 48V 500W
DC DC CONVERTER 48V 600W
DC DC CONVERTER 48V 75W
DC DC CONVERTER 54V 600W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 150W
DC DC CONVERTER 5V 200W
DC DC CONVERTER 5V 300W
DC DC CONVERTER 5V 400W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 8V 100W
DC DC CONVERTER 8V 200W
DC DC CONVERTER 8V 400W

<< Prev Next >>