Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 10W | |
| DC DC CONVERTER +/-12V 15W | |
| DC DC CONVERTER +/-12V 8W | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-15V 15W | |
| DC DC CONVERTER +/-15V 40W | |
| DC DC CONVERTER +/-15V 8W | |
| DC DC CONVERTER +/-5V 10W | |
| DC DC CONVERTER +/-5V 15W | |
| DC DC CONVERTER +/-5V 8W | |
| DC DC CONVERTER +/-9V 8W | |
| DC DC CONVERTER 12V 10W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 40W | |
| DC DC CONVERTER 12V 8W | |
| DC DC CONVERTER 15V 10W | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 20W | |
| DC DC CONVERTER 15V 40W | |
| DC DC CONVERTER 15V 8W | |
| DC DC CONVERTER 24V 10W | |
| DC DC CONVERTER 24V 15W | |
| DC DC CONVERTER 24V 40W | |
| DC DC CONVERTER 3.3V 10W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 8W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 8W | |
| DC DC CONVERTER 9V 8W |
| << Prev | Next >> |