Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 10 20 30 40 50 52 53 54 55 56 57 58 59 60 61 62 63 64 70 80 82
Product Name Notes
DC DC CONVERTER +/-12V 12W
DC DC CONVERTER +/-12V 15W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-15V 12W
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-24V 12W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-5V 12W
DC DC CONVERTER +/-5V 15W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER 12V 120W
DC DC CONVERTER 12V 12W
DC DC CONVERTER 12V 132W
DC DC CONVERTER 12V 15W
DC DC CONVERTER 15V 10W
DC DC CONVERTER 15V 120W
DC DC CONVERTER 15V 129W
DC DC CONVERTER 15V 12W
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 24V 10W
DC DC CONVERTER 24V 120W
DC DC CONVERTER 24V 12W
DC DC CONVERTER 24V 132W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 12W
DC DC CONVERTER 3.3V 15W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 48V 120W
DC DC CONVERTER 48V 130W
DC DC CONVERTER 5.1V 12W
DC DC CONVERTER 5V 120W
DC DC CONVERTER 5V 12W
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 9V 1W

<< Prev Next >>