Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31 32 33 34 35 36 40 50 60 70 80 82
Product Name Notes
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 500MW
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 500MW
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-5V 500MW
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 250MW
DC DC CONVERTER 12V 2W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 250MW
DC DC CONVERTER 15V 2W
DC DC CONVERTER 24V 250MW
DC DC CONVERTER 3.3V 250MW
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 250MW
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 500MW
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 250MW
DC DC CONVERTER 9V 2W

<< Prev Next >>