Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 10 14 15 16 17 18 19 20 21 22 23 24 25 26 30 40 50 60 70 80 82
Product Name Notes
4.5V-36V INPUT, 1A, 12V OUTPUT,
DC DC CONVERTER 0.6-12V
DC DC CONVERTER 0.6-5.5V
DC DC CONVERTER 1.2V
DC DC CONVERTER 1.5V
DC DC CONVERTER 1.8V
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 20W
DC DC CONVERTER 1V
DC DC CONVERTER 2.5V
DC DC CONVERTER 24V 15W
DC DC CONVERTER 24V 20W
DC DC CONVERTER 3.3V
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V
DC DC CONVERTER
DC-DC 12Vin 15Vout 1W SIP Unregu
PWR SUPP, BATT & COND

<< Prev Next >>