Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-12V 6W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-15V 6W | |
| DC DC CONVERTER +/-24V 2W | |
| DC DC CONVERTER +/-3.3V 1W | |
| DC DC CONVERTER +/-3.3V 2W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER +/-9V 2W | |
| DC DC CONVERTER +/-9V 6W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 12V 300W | |
| DC DC CONVERTER 12V 350W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 15V -9V 1W | |
| DC DC CONVERTER 15V -9V 2W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 2W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V 6W | |
| DC DC CONVERTER 16.8-29.4V 300W | |
| DC DC CONVERTER 16.8-29.4V 500W | |
| DC DC CONVERTER 16.8-29.4V 700W | |
| DC DC CONVERTER 20V -5V 2W | |
| DC DC CONVERTER 24V 2W | |
| DC DC CONVERTER 24V 3W | |
| DC DC CONVERTER 24V 6W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 20W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 7.2-13.2V 300W | |
| DC DC CONVERTER 7.2-13.2V 350W | |
| DC DC CONVERTER 9V 2W | |
| DC DC CONVERTER 9V 3W | |
| DC DC CONVERTER 9V 6W |
| << Prev | Next >> |