Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 30W | |
| DC DC CONVERTER +/-12V 40W | |
| DC DC CONVERTER +/-15V 30W | |
| DC DC CONVERTER +/-15V 40W | |
| DC DC CONVERTER +/-24V 40W | |
| DC DC CONVERTER +/-3.3V 1W | |
| DC DC CONVERTER +/-5V 30W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER 12V 180W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 216W | |
| DC DC CONVERTER 12V 240W | |
| DC DC CONVERTER 12V 30W | |
| DC DC CONVERTER 12V 40W | |
| DC DC CONVERTER 12V 60W | |
| DC DC CONVERTER 12V 75W | |
| DC DC CONVERTER 15V 180W | |
| DC DC CONVERTER 15V 20W | |
| DC DC CONVERTER 15V 210W | |
| DC DC CONVERTER 15V 240W | |
| DC DC CONVERTER 15V 30W | |
| DC DC CONVERTER 15V 40W | |
| DC DC CONVERTER 15V 60W | |
| DC DC CONVERTER 15V 75W | |
| DC DC CONVERTER 24V 180W | |
| DC DC CONVERTER 24V 216W | |
| DC DC CONVERTER 24V 240W | |
| DC DC CONVERTER 24V 40W | |
| DC DC CONVERTER 24V 60W | |
| DC DC CONVERTER 24V 76W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 20W | |
| DC DC CONVERTER 3.3V 30W | |
| DC DC CONVERTER 3.3V 33W | |
| DC DC CONVERTER 3.3V 40W | |
| DC DC CONVERTER 3.3V 60W | |
| DC DC CONVERTER 48V 178W | |
| DC DC CONVERTER 48V 216W | |
| DC DC CONVERTER 48V 240W | |
| DC DC CONVERTER 48V 40W | |
| DC DC CONVERTER 48V 60W | |
| DC DC CONVERTER 48V 77W | |
| DC DC CONVERTER 5V +/-12V 40W | |
| DC DC CONVERTER 5V +/-15V 40W | |
| DC DC CONVERTER 5V 180W | |
| DC DC CONVERTER 5V 200W | |
| DC DC CONVERTER 5V 220W | |
| DC DC CONVERTER 5V 30W | |
| DC DC CONVERTER 5V 40W | |
| DC DC CONVERTER 5V 60W | |
| DC DC CONVERTER 5V 75W | |
| DC DC CONVERTER 9V 1W |
| << Prev | Next >> |