Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 6W | |
| DC DC CONVERTER +/-12V 8W | |
| DC DC CONVERTER +/-15V 6W | |
| DC DC CONVERTER +/-15V 8W | |
| DC DC CONVERTER +/-5V 6W | |
| DC DC CONVERTER +/-5V 8W | |
| DC DC CONVERTER +/-9V 6W | |
| DC DC CONVERTER +/-9V 8W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 12V 8W | |
| DC DC CONVERTER 15V 6W | |
| DC DC CONVERTER 15V 8W | |
| DC DC CONVERTER 24V 6W | |
| DC DC CONVERTER 3.3V 5W | |
| DC DC CONVERTER 3.3V 8W | |
| DC DC CONVERTER 5V 5W | |
| DC DC CONVERTER 5V 6W | |
| DC DC CONVERTER 5V 8W | |
| DC DC CONVERTER 9V 6W | |
| DC DC CONVERTER 9V 8W |
| << Prev | Next >> |