Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 1.5A INDUCTOR BUILT-IN STEP-DOWN | |
| 5W AC-DC POWER SUPPLY | |
| 5W AC-DC PWR SUPPLY UL/TUV/CE | |
| AC/DC CONVERTER 15V 15W | |
| DC DC CONVERTER +/-12V 24V 1.6W | |
| DC DC CONVERTER +/-12V 24V 11W | |
| DC DC CONVERTER +/-12V 24V 16W | |
| DC DC CONVERTER +/-12V 24V 25W | |
| DC DC CONVERTER +/-12V 24V 3.1W | |
| DC DC CONVERTER +/-12V 24V 6W | |
| DC DC CONVERTER +/-15V 1.5W | |
| DC DC CONVERTER +/-15V 26W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-15V 6W | |
| DC DC CONVERTER -1.2 TO -6V | |
| DC DC CONVERTER -3.3V | |
| DC DC CONVERTER 0.5-2.75V | |
| DC DC CONVERTER 0.5-3.65V | |
| DC DC CONVERTER 0.5-5.5V | |
| DC DC CONVERTER 0.54-3.6V 43W | |
| DC DC CONVERTER 0.59-5.1V | |
| DC DC CONVERTER 0.6-1.98V 119W | |
| DC DC CONVERTER 0.6-3.3V | |
| DC DC CONVERTER 0.6-3.6V 36W | |
| DC DC CONVERTER 0.6-3.6V 61W | |
| DC DC CONVERTER 0.75-3.63V 36W | |
| DC DC CONVERTER 0.75-3.63V | |
| DC DC CONVERTER 0.7525-3.63V 18W | |
| DC DC CONVERTER 0.7525-3.63V 22W | |
| DC DC CONVERTER 0.7525-3.63V 36W | |
| DC DC CONVERTER 0.7525-3.63V 58W | |
| DC DC CONVERTER 0.7525-5.5V 28W | |
| DC DC CONVERTER 0.7525-5.5V 55W | |
| DC DC CONVERTER 0.7525-5.5V 88W | |
| DC DC CONVERTER 0.8-5.5V 138W | |
| DC DC CONVERTER 0.8V | |
| DC DC CONVERTER 1-15V | |
| DC DC CONVERTER 1.2V | |
| DC DC CONVERTER 1.5V | |
| DC DC CONVERTER 1.8V | |
| DC DC CONVERTER 12V 1.6W | |
| DC DC CONVERTER 12V 11W | |
| DC DC CONVERTER 12V 12W | |
| DC DC CONVERTER 12V 16W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 12V 25W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 15V 11W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V 6W | |
| DC DC CONVERTER 15W | |
| DC DC CONVERTER 1V 0.5A | |
| DC DC CONVERTER 1V 1A | |
| DC DC CONVERTER 1V | |
| DC DC CONVERTER 2.5V | |
| DC DC CONVERTER 2.8V | |
| DC DC CONVERTER 25W | |
| DC DC CONVERTER 3.3V 3.3W | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 3V 1A | |
| DC DC CONVERTER 3V 500MA | |
| DC DC CONVERTER 3V | |
| DC DC CONVERTER 5V 1.5W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 12W | |
| DC DC CONVERTER 5V 20W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 5W | |
| DC DC CONVERTER 5V 6W | |
| DC DC CONVERTER 5V 8W | |
| HISAT-COT CONTROL 1.5A INDUCTOR |
| << Prev |