Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 3.5W | |
| DC DC CONVERTER +/-12V 5W | |
| DC DC CONVERTER +/-15V 3.5W | |
| DC DC CONVERTER +/-15V 5W | |
| DC DC CONVERTER +/-5V 3.5W | |
| DC DC CONVERTER +/-5V 5W | |
| DC DC CONVERTER +/-9V 3.5W | |
| DC DC CONVERTER +/-9V 5W | |
| DC DC CONVERTER 12V 3.5W | |
| DC DC CONVERTER 12V 5W | |
| DC DC CONVERTER 15V 3.5W | |
| DC DC CONVERTER 24V 3.5W | |
| DC DC CONVERTER 5V 3.5W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 5W | |
| DC DC CONVERTER 9V 3.5W | |
| DC DC CONVERTER 9V 5W |
| << Prev | Next >> |