Allied Vision Technologies GmbH Datasheets for Digital Cameras
Digital Cameras are cameras that take still photographs, and sometimes have limited video capabilities, by recording images on an electronic image sensor.
Digital Cameras: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1.4 Megapixel CCD camera with GigE Vision, High sensitivityThe ultra-compact 1.4 Megapixel GS1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GS1380 incorporates the... | |
| 16 Megapixel CCD camera 3 fps The 16-megapixel GE4900 is a very high-resolution CCD camera with Gigabit Ethernet output. The 35 mm format sensor used in the GE4900 is the... | |
| 1k x 1k CCD camera with GigE Vision interface - Dual GigE Port - 240 MB/s The 1 Megapixel GX1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE... | |
| 2 megapixel CCD camera with GigE Vision interface - Dual GigE Port - 240 MB/sThe 2 Megapixel GX1660 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The... | |
| 5 Megapixel periscope type camera with GigE VisionThe 5-megapixel GS2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GS2450 has a frame rate of 15 fps at... | |
| 8 Megapixel CCD camera - Dual GigE port - 240 MB/s The 8-megapixel GX3300 is a very high-resolution CCD camera with Gigabit Ethernet output. The GX3300 has a fast frame rate of... | |
| 90-degree GigE Vision camera, VGA resolution, 120 fpsThe GS650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The CCD sensor has excellent image quality... | |
| Fast CCD camera with Gigabit Ethernet interface - 200 fpsThe GE680 is a very fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GE680 runs 200... | |
| High Definition Resolution CCD camera with GigE Vision interface - Dual Gigabit Ethernet Port - 240MB/s The new 2/3" format, HD-resolution, 2 megapixel GX1910 is a high-resolution CCD camera with GigE... | |
| Right-angle GigE Vision camera, Ex-view sensor, 120 fpsThe GS660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GS660 incorporates a Sony ExView HAD... | |
| VGA resolution CCD camera with GigE Vision - 90 frames per secondThe GE650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The CCD sensor... |
| << Prev |