Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL CAMERAS
ALLIED VISION TECHNOLOGIES GMBH
15928 -- CAMERA MODULES
Allied Vision Technologies GmbH
Camera Modules
15928
Description
CAMERA 1800 U-511C COLOR BAREBOA
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CAMERA 1800 U-511C COLOR BAREBOA
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Camera Modules
2285-15928-ND
Camera Modules
2285-15928-ND
CAMERA 1800 U-511C COLOR BAREBOA
CAMERA 1800 U-511C COLOR BAREBOA
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Digital Cameras
Product Number
2285-15928-ND
Product Name
Camera Modules
Horizontal Resolution
2464 lines
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
3D stereo GMSL2 camera with RGB 1MP global shutter and depth 1MP global shutter. Baseline: 95mm. Depth range: 0.1m~20m+. Works indoors/outdoors.
View Details
Hamamatsu Photonics Europe
sCMOS cameras
C15440-20UP
Specs
Imaging Technology
CMOS Camera
View Details
Teledyne FLIR IIS
INFINITY Series High Performance Microscope Cameras
Specs
Monochrome / Color
Color
View Details
PCE Instruments / PCE Americas Inc.
Articulating Inspection Camera
PCE-VE 355N
Specs
Monochrome / Color
Color
Imaging Technology
CMOS Camera
Horizontal Resolution
480 lines
View Details