Allied Vision Technologies GmbH Oscar Series F-810C

Description
High-end 8 Megapixel 1394 camera for still imagingThe Oscar F-810C is an excellent camera for sophisticated still imaging. It includes a frame readout Sony CCD sensor. ICX456 B/W signal out of luma interpolation (Y = 0.3R + 0.6G + 0.1B) B/W signal out of R, G or B channel information Benefits of the b/w output interpolation modes: In some applications, such as ophthalmology with contrast input, only one color is needed for evaluation. For applications with monochromatic lighting, noise can be reduced by using only the respective color channel instead of the fully interpolated luma signal. The Oscar can use the three primary colors (R, G and B) separately and output them in a reduced data monochrome mode.
Datasheet
Description
High-end 8 Megapixel 1394 camera for still imagingThe Oscar F-810C is an excellent camera for sophisticated still imaging. It includes a frame readout Sony CCD sensor. ICX456 B/W signal out of luma interpolation (Y = 0.3R + 0.6G + 0.1B) B/W signal out of R, G or B channel information Benefits of the b/w output interpolation modes: In some applications, such as ophthalmology with contrast input, only one color is needed for evaluation. For applications with monochromatic lighting, noise can be reduced by using only the respective color channel instead of the fully interpolated luma signal. The Oscar can use the three primary colors (R, G and B) separately and output them in a reduced data monochrome mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stadtroda, Germany
Oscar Series
F-810C
Oscar Series F-810C
High-end 8 Megapixel 1394 camera for still imagingThe Oscar F-810C is an excellent camera for sophisticated still imaging. It includes a frame readout Sony CCD sensor. ICX456 B/W signal out of luma interpolation (Y = 0.3R + 0.6G + 0.1B) B/W signal out of R, G or B channel information Benefits of the b/w output interpolation modes: In some applications, such as ophthalmology with contrast input, only one color is needed for evaluation. For applications with monochromatic lighting, noise can be reduced by using only the respective color channel instead of the fully interpolated luma signal. The Oscar can use the three primary colors (R, G and B) separately and output them in a reduced data monochrome mode.

High-end 8 Megapixel 1394 camera for still imagingThe Oscar F-810C is an excellent camera for sophisticated still imaging. It includes a frame readout Sony CCD sensor.

  • ICX456
  • B/W signal out of luma interpolation (Y = 0.3R + 0.6G + 0.1B)
  • B/W signal out of R, G or B channel information

Benefits of the b/w output interpolation modes:

  • In some applications, such as ophthalmology with contrast input, only one color is needed for evaluation.
  • For applications with monochromatic lighting, noise can be reduced by using only the respective color channel instead of the fully interpolated luma signal.
  • The Oscar can use the three primary colors (R, G and B) separately and output them in a reduced data monochrome mode.
Supplier's Site Datasheet

Technical Specifications

  Allied Vision Technologies GmbH
Product Category Video Cameras
Product Number F-810C
Product Name Oscar Series
Camera Function Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Application / Industry Industrial; Scientific / Research; Microscopy, Ophthalmology
Format / Output IEEE 1394 (FireWire)
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details