Allied Vision Technologies GmbH Oscar Series F-320C

Description
High end - Microscopy - Ophthalmology - 1394a - b/w output interpolation modesThe Oscar series consists of three models (3, 5 and 8 Megapixel) with very sensitive CCD sensors, sophisticated image pre-processing functions, and an outstanding image quality. All Oscar models are color cameras, and include additional b/w output interpolation modes: 3, 5 and 8 Megapixel B/W signal out of luma interpolation (Y = 0.3R + 0.6G + 0.1B) B/W signal out of R, G or B channel information Benefits of the b/w output interpolation modes: In some applications, such as ophthalmology with contrast input, only one color is needed for evaluation. For applications with monochromatic lighting, noise can be reduced by using only the respective color channel instead of the fully interpolated luma signal. The Oscar can use the three primary colors (R, G and B) separately and  output them in a reduced data monochrome mode.
Datasheet
Description
High end - Microscopy - Ophthalmology - 1394a - b/w output interpolation modesThe Oscar series consists of three models (3, 5 and 8 Megapixel) with very sensitive CCD sensors, sophisticated image pre-processing functions, and an outstanding image quality. All Oscar models are color cameras, and include additional b/w output interpolation modes: 3, 5 and 8 Megapixel B/W signal out of luma interpolation (Y = 0.3R + 0.6G + 0.1B) B/W signal out of R, G or B channel information Benefits of the b/w output interpolation modes: In some applications, such as ophthalmology with contrast input, only one color is needed for evaluation. For applications with monochromatic lighting, noise can be reduced by using only the respective color channel instead of the fully interpolated luma signal. The Oscar can use the three primary colors (R, G and B) separately and  output them in a reduced data monochrome mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stadtroda, Germany
Oscar Series
F-320C
Oscar Series F-320C
High end - Microscopy - Ophthalmology - 1394a - b/w output interpolation modesThe Oscar series consists of three models (3, 5 and 8 Megapixel) with very sensitive CCD sensors, sophisticated image pre-processing functions, and an outstanding image quality. All Oscar models are color cameras, and include additional b/w output interpolation modes: 3, 5 and 8 Megapixel B/W signal out of luma interpolation (Y = 0.3R + 0.6G + 0.1B) B/W signal out of R, G or B channel information Benefits of the b/w output interpolation modes: In some applications, such as ophthalmology with contrast input, only one color is needed for evaluation. For applications with monochromatic lighting, noise can be reduced by using only the respective color channel instead of the fully interpolated luma signal. The Oscar can use the three primary colors (R, G and B) separately and  output them in a reduced data monochrome mode.

High end - Microscopy - Ophthalmology - 1394a - b/w output interpolation modesThe Oscar series consists of three models (3, 5 and 8 Megapixel) with very sensitive CCD sensors, sophisticated image pre-processing functions, and an outstanding image quality. All Oscar models are color cameras, and include additional b/w output interpolation modes:

  • 3, 5 and 8 Megapixel
  • B/W signal out of luma interpolation (Y = 0.3R + 0.6G + 0.1B)
  • B/W signal out of R, G or B channel information

Benefits of the b/w output interpolation modes:

  • In some applications, such as ophthalmology with contrast input, only one color is needed for evaluation.
  • For applications with monochromatic lighting, noise can be reduced by using only the respective color channel instead of the fully interpolated luma signal.
  • The Oscar can use the three primary colors (R, G and B) separately and  output them in a reduced data monochrome mode.
Supplier's Site Datasheet

Technical Specifications

  Allied Vision Technologies GmbH
Product Category Video Cameras
Product Number F-320C
Product Name Oscar Series
Camera Function Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Application / Industry Industrial; Scientific / Research; Microscopy, Ophthalmology
Format / Output IEEE 1394 (FireWire)
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Camera - PCE-DHM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details