Trombetta, Inc. Trombetta SBS-200-003 Magnetic Latching Battery Separator, 12VDC, 200A with LED Option SBS-200-003

Description
Trombetta's Battery Separator solution features a modern, integrated package that eliminates dated side saddle mounting of electronics on a standard solenoid with exposed busbars and wires. Available with Start Assist to provide a cost effective and power saving device ideal for all truck, RV, and emergency vehicle applications. Trombetta SBS-200-003 Magnetic Latching Battery Separator Category: Battery Separators Manufacturer: Trombetta Voltage Monitoring Studs: (2) M8 Studs Termination: 16 Ga. wire lead with ring terminal for 3/8" stud size SAE J1455 Maximum Start Assist Battery Voltage Difference: 0.85VDC Minimum Start Assist Signal Voltage: 1.5VDC While the Start Assist Signal Voltage (VSS) is applied to the Start Assist Input and the difference between the battery voltages are within the Start Override Battery Difference (VSBD), the contactor will be closed to assist with vehicle starting Temperature Rating: -40°F(-40°C) to 185°F (85°C) LED Conditions: LED Off: During the state correction lockout period or the stud voltages are not within the functional voltage range LED Blinking: The contactor is open and operating within normal operating conditions LED On: The contactor is closed
Request a Quote Datasheet
Description
Trombetta's Battery Separator solution features a modern, integrated package that eliminates dated side saddle mounting of electronics on a standard solenoid with exposed busbars and wires. Available with Start Assist to provide a cost effective and power saving device ideal for all truck, RV, and emergency vehicle applications. Trombetta SBS-200-003 Magnetic Latching Battery Separator Category: Battery Separators Manufacturer: Trombetta Voltage Monitoring Studs: (2) M8 Studs Termination: 16 Ga. wire lead with ring terminal for 3/8" stud size SAE J1455 Maximum Start Assist Battery Voltage Difference: 0.85VDC Minimum Start Assist Signal Voltage: 1.5VDC While the Start Assist Signal Voltage (VSS) is applied to the Start Assist Input and the difference between the battery voltages are within the Start Override Battery Difference (VSBD), the contactor will be closed to assist with vehicle starting Temperature Rating: -40°F(-40°C) to 185°F (85°C) LED Conditions: LED Off: During the state correction lockout period or the stud voltages are not within the functional voltage range LED Blinking: The contactor is open and operating within normal operating conditions LED On: The contactor is closed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trombetta SBS-200-003 Magnetic Latching Battery Separator, 12VDC, 200A with LED Option - 80621 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta SBS-200-003 Magnetic Latching Battery Separator, 12VDC, 200A with LED Option
80621
Trombetta SBS-200-003 Magnetic Latching Battery Separator, 12VDC, 200A with LED Option 80621
Trombetta's Battery Separator solution features a modern, integrated package that eliminates dated side saddle mounting of electronics on a standard solenoid with exposed busbars and wires. Available with Start Assist to provide a cost effective and power saving device ideal for all truck, RV, and emergency vehicle applications. Trombetta SBS-200-003 Magnetic Latching Battery Separator Category: Battery Separators Manufacturer: Trombetta Voltage Monitoring Studs: (2) M8 Studs Termination: 16 Ga. wire lead with ring terminal for 3/8" stud size SAE J1455 Maximum Start Assist Battery Voltage Difference: 0.85VDC Minimum Start Assist Signal Voltage: 1.5VDC While the Start Assist Signal Voltage (VSS) is applied to the Start Assist Input and the difference between the battery voltages are within the Start Override Battery Difference (VSBD), the contactor will be closed to assist with vehicle starting Temperature Rating: -40°F(-40°C) to 185°F (85°C) LED Conditions: LED Off: During the state correction lockout period or the stud voltages are not within the functional voltage range LED Blinking: The contactor is open and operating within normal operating conditions LED On: The contactor is closed

Trombetta's Battery Separator solution features a modern, integrated package that eliminates dated side saddle mounting of electronics on a standard solenoid with exposed busbars and wires. Available with Start Assist to provide a cost effective and power saving device ideal for all truck, RV, and emergency vehicle applications.

  • Trombetta SBS-200-003 Magnetic Latching Battery Separator
  • Category: Battery Separators
  • Manufacturer: Trombetta
  • Voltage Monitoring Studs: (2) M8 Studs
  • Termination: 16 Ga. wire lead with ring terminal for 3/8" stud size
  • SAE J1455
  • Maximum Start Assist Battery Voltage Difference: 0.85VDC
  • Minimum Start Assist Signal Voltage: 1.5VDC
  • While the Start Assist Signal Voltage (VSS) is applied to the Start Assist Input and the difference between the battery voltages are within the Start Override Battery Difference (VSBD), the contactor will be closed to assist with vehicle starting
  • Temperature Rating: -40°F(-40°C) to 185°F (85°C)

LED Conditions:

  • LED Off: During the state correction lockout period or the stud voltages are not within the functional voltage range
  • LED Blinking: The contactor is open and operating within normal operating conditions
  • LED On: The contactor is closed
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Isolators
Product Number 80621
Product Name Trombetta SBS-200-003 Magnetic Latching Battery Separator, 12VDC, 200A with LED Option
Voltage 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Isolator 200A - 48161 - Littelfuse, Inc.
Specs
Type Diode
Voltage 24 volts
Current 250 amps
View Details
POWER-GATE™ Single Rectifier Isolator - SR250 - Perfect Switch, LLC
Specs
Type Mosfet
Inputs 1
Outputs 1
View Details
Ideal Battery Isolator - IBI2 - Analytic Systems
Specs
Type Mosfet
Outputs 2
Voltage 10 to 40 volts
View Details
Battery Isolator 200A - 48051 - Littelfuse, Inc.
Specs
Type Diode
Current 75 amps
Connection Two 1/4 Studs
View Details