Eaton Corporation Eaton's Sure Power 702 Multi Battery Isolator, 70A, 3 Studs, 4 holes at .210" 702

Description
Eaton's Sure Power 702 Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system Allows each battery to charge according to its own needs Prevents auxiliary power from draining the starter battery Battery isolators make sure you are never stranded with a dead starter battery Vehicle and marine installation instructions available online Sure Power model #702 Fully solid state 3 studs, 6 mm Mounting holes: 4 holes at .210" Dimensions In.: 6.5" L x 3.25" W x 3.26" H
Request a Quote
Description
Eaton's Sure Power 702 Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system Allows each battery to charge according to its own needs Prevents auxiliary power from draining the starter battery Battery isolators make sure you are never stranded with a dead starter battery Vehicle and marine installation instructions available online Sure Power model #702 Fully solid state 3 studs, 6 mm Mounting holes: 4 holes at .210" Dimensions In.: 6.5" L x 3.25" W x 3.26" H
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Eaton Sure Power 702 Multi Battery Isolator is designed to manage multiple battery banks in a charging system, allowing a single alternator to charge them while preventing battery drain. It supports a maximum current of 70A and features three studs for connections, along with four mounting holes spaced at .210 inches. This isolator is suitable for high power vehicle applications operating within a voltage range of 6V to 48V. The product is fully solid state and offers options for both standard and Schottky diodes. It is compatible with various OEM applications, making it versatile for different vehicle types. The dimensions of the isolator are 6.5 inches in length, 3.25 inches in width, and 3.26 inches in height.

Datasheet Summary
Powered by GS/AI

The Eaton Sure Power 702 Multi Battery Isolator is designed to manage multiple battery banks in a charging system, allowing a single alternator to charge them while preventing battery drain. It supports a maximum current of 70A and features three studs for connections, along with four mounting holes spaced at .210 inches. This isolator is suitable for high power vehicle applications operating within a voltage range of 6V to 48V. The product is fully solid state and offers options for both standard and Schottky diodes. It is compatible with various OEM applications, making it versatile for different vehicle types. The dimensions of the isolator are 6.5 inches in length, 3.25 inches in width, and 3.26 inches in height.

Suppliers

Company
Product
Description
Supplier Links
Eaton's Sure Power 702 Multi Battery Isolator, 70A, 3 Studs, 4 holes at .210
Chanhassen, MN, United States
Eaton's Sure Power 702 Multi Battery Isolator, 70A, 3 Studs, 4 holes at .210"
80046
Eaton's Sure Power 702 Multi Battery Isolator, 70A, 3 Studs, 4 holes at .210" 80046
Eaton's Sure Power 702 Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system Allows each battery to charge according to its own needs Prevents auxiliary power from draining the starter battery Battery isolators make sure you are never stranded with a dead starter battery Vehicle and marine installation instructions available online Sure Power model #702 Fully solid state 3 studs, 6 mm Mounting holes: 4 holes at .210" Dimensions In.: 6.5" L x 3.25" W x 3.26" H
  • Eaton's Sure Power 702 Multi Battery Isolator
  • Category: Battery Isolators
  • Manufacturer: Eaton
  • Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system
  • Allows each battery to charge according to its own needs
  • Prevents auxiliary power from draining the starter battery
  • Battery isolators make sure you are never stranded with a dead starter battery
  • Vehicle and marine installation instructions available online
  • Sure Power model #702
  • Fully solid state
  • 3 studs, 6 mm
  • Mounting holes: 4 holes at .210"
  • Dimensions In.: 6.5" L x 3.25" W x 3.26" H
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Isolators
Product Number 80046
Product Name Eaton's Sure Power 702 Multi Battery Isolator, 70A, 3 Studs, 4 holes at .210"
Voltage 6 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER-GATE™ Single Rectifier Isolator - SR200 - Perfect Switch, LLC
Specs
Type Mosfet
Inputs 1
Outputs 1
View Details
Ideal Battery Isolator - IBI2 - Analytic Systems
Specs
Type Mosfet
Outputs 2
Voltage 10 to 40 volts
View Details
Battery Isolator 200A - 48120 - Littelfuse, Inc.
Specs
Type Diode
Voltage 36 volts
Current 140 amps
View Details
POWER-GATE™ Dual Rectifier Isolator - DR250 - Perfect Switch, LLC
Specs
Type Mosfet
Inputs 1
Outputs 2
View Details