Eaton Corporation Eaton's Sure Power 1602 Multi Battery Isolator, 160A, 3 Studs, 8 Holes at .21" 1602

Description
Eaton's Sure Power 1602 Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system Allows each battery to charge according to its own needs Prevents auxiliary power from draining the starter battery Battery isolators make sure you are never stranded with a dead starter battery Sure Power model #1602 Fully solid state 3 studs, 8 mm Mounting holes: 8 holes at .210" Dimensions In.: 9" L x 4.5" W x 3.26" H
Request a Quote Datasheet
Description
Eaton's Sure Power 1602 Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system Allows each battery to charge according to its own needs Prevents auxiliary power from draining the starter battery Battery isolators make sure you are never stranded with a dead starter battery Sure Power model #1602 Fully solid state 3 studs, 8 mm Mounting holes: 8 holes at .210" Dimensions In.: 9" L x 4.5" W x 3.26" H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eaton's Sure Power 1602 Multi Battery Isolator, 160A, 3 Studs, 8 Holes at .21
Chanhassen, MN, United States
Eaton's Sure Power 1602 Multi Battery Isolator, 160A, 3 Studs, 8 Holes at .21"
80083
Eaton's Sure Power 1602 Multi Battery Isolator, 160A, 3 Studs, 8 Holes at .21" 80083
Eaton's Sure Power 1602 Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system Allows each battery to charge according to its own needs Prevents auxiliary power from draining the starter battery Battery isolators make sure you are never stranded with a dead starter battery Sure Power model #1602 Fully solid state 3 studs, 8 mm Mounting holes: 8 holes at .210" Dimensions In.: 9" L x 4.5" W x 3.26" H
  • Eaton's Sure Power 1602 Multi Battery Isolator
  • Category: Battery Isolators
  • Manufacturer: Eaton
  • Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system
  • Allows each battery to charge according to its own needs
  • Prevents auxiliary power from draining the starter battery
  • Battery isolators make sure you are never stranded with a dead starter battery
  • Sure Power model #1602
  • Fully solid state
  • 3 studs, 8 mm
  • Mounting holes: 8 holes at .210"
  • Dimensions In.: 9" L x 4.5" W x 3.26" H
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Isolators
Product Number 80083
Product Name Eaton's Sure Power 1602 Multi Battery Isolator, 160A, 3 Studs, 8 Holes at .21"
Voltage 6 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Isolator 200A - 48051 - Littelfuse, Inc.
Specs
Type Diode
Current 75 amps
Connection Two 1/4 Studs
View Details
POWER-GATE™ Dual Rectifier Isolator - DR150 - Perfect Switch, LLC
Specs
Type Mosfet
Inputs 1
Outputs 2
View Details
Ideal Battery Isolator - IBI3 - Analytic Systems
Specs
Type Mosfet
Outputs 3
Voltage 10 to 40 volts
View Details
Battery Isolator 200A - 48090 - Littelfuse, Inc.
Specs
Type Diode
Voltage 36 volts
Current 90 amps
View Details