Eaton Corporation Eaton's Sure Power 16023A Multi Battery Isolator, 160A, 4 Studs, 8 Holes at .21" 16023A

Description
Eaton's Sure Power 16023A Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system Allows each battery to charge according to its own needs Prevents auxiliary power from draining the starter battery Battery isolators make sure you are never stranded with a dead starter battery Vehicle and marine installation instructions available online Sure Power model #16023A Fully solid state 4 studs, (3) 8 mm, (1) 6 mm Mounting holes: 8 holes at .210" Includes battery isolator plug connector kit 80093 Dimensions In.: 9" L x 4.5" W x 3.26" H
Request a Quote Datasheet
Description
Eaton's Sure Power 16023A Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system Allows each battery to charge according to its own needs Prevents auxiliary power from draining the starter battery Battery isolators make sure you are never stranded with a dead starter battery Vehicle and marine installation instructions available online Sure Power model #16023A Fully solid state 4 studs, (3) 8 mm, (1) 6 mm Mounting holes: 8 holes at .210" Includes battery isolator plug connector kit 80093 Dimensions In.: 9" L x 4.5" W x 3.26" H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eaton's Sure Power 16023A Multi Battery Isolator, 160A, 4 Studs, 8 Holes at .21
Chanhassen, MN, United States
Eaton's Sure Power 16023A Multi Battery Isolator, 160A, 4 Studs, 8 Holes at .21"
80071
Eaton's Sure Power 16023A Multi Battery Isolator, 160A, 4 Studs, 8 Holes at .21" 80071
Eaton's Sure Power 16023A Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system Allows each battery to charge according to its own needs Prevents auxiliary power from draining the starter battery Battery isolators make sure you are never stranded with a dead starter battery Vehicle and marine installation instructions available online Sure Power model #16023A Fully solid state 4 studs, (3) 8 mm, (1) 6 mm Mounting holes: 8 holes at .210" Includes battery isolator plug connector kit 80093 Dimensions In.: 9" L x 4.5" W x 3.26" H
  • Eaton's Sure Power 16023A Multi Battery Isolator
  • Category: Battery Isolators
  • Manufacturer: Eaton
  • Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system
  • Allows each battery to charge according to its own needs
  • Prevents auxiliary power from draining the starter battery
  • Battery isolators make sure you are never stranded with a dead starter battery
  • Vehicle and marine installation instructions available online
  • Sure Power model #16023A
  • Fully solid state
  • 4 studs, (3) 8 mm, (1) 6 mm
  • Mounting holes: 8 holes at .210"
  • Includes battery isolator plug connector kit 80093
  • Dimensions In.: 9" L x 4.5" W x 3.26" H
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Isolators
Product Number 80071
Product Name Eaton's Sure Power 16023A Multi Battery Isolator, 160A, 4 Studs, 8 Holes at .21"
Voltage 6 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER-GATE™ Dual Rectifier Isolator - DR200 - Perfect Switch, LLC
Specs
Type Mosfet
Inputs 1
Outputs 2
View Details
Battery Isolator 200A - 48120 - Littelfuse, Inc.
Specs
Type Diode
Voltage 36 volts
Current 140 amps
View Details
Ideal Battery Isolator - IBI2 - Analytic Systems
Specs
Type Mosfet
Outputs 2
Voltage 10 to 40 volts
View Details
POWER-GATE™ Dual Rectifier Isolator - DR150 - Perfect Switch, LLC
Specs
Type Mosfet
Inputs 1
Outputs 2
View Details