Cole Hersee Co. Cole Hersee 48525 Smart Battery Isolator, 85A, 9-16VDC 48525

Description
Cole Hersee 48525 Smart Battery Isolators Category: Battery Isolators Manufacturer: Cole Hersee # of Battery Banks: 1 # of Alternators: 2 Termination: 5/16 -24 copper studs LED status indicator Works with SAE J1455 & J1113 Operating Temperature: 185°F (85°C) to -40°F (-40°C) IP65 Ingress Protection Works with all alternator types Smart battery isolators are smaller, lighter, and generate less heat than standard battery isolators Reduces battery charging system workload by not connecting auxiliary battery until primary battery is charged to 13.2V Allows bi-directional charging from alternator or from shore/campground charging components Optional start assist - connect to a momentary switch that will allow the auxiliary battery to assist the starting battery The most flexible battery isolator solution
Request a Quote Datasheet
Description
Cole Hersee 48525 Smart Battery Isolators Category: Battery Isolators Manufacturer: Cole Hersee # of Battery Banks: 1 # of Alternators: 2 Termination: 5/16 -24 copper studs LED status indicator Works with SAE J1455 & J1113 Operating Temperature: 185°F (85°C) to -40°F (-40°C) IP65 Ingress Protection Works with all alternator types Smart battery isolators are smaller, lighter, and generate less heat than standard battery isolators Reduces battery charging system workload by not connecting auxiliary battery until primary battery is charged to 13.2V Allows bi-directional charging from alternator or from shore/campground charging components Optional start assist - connect to a momentary switch that will allow the auxiliary battery to assist the starting battery The most flexible battery isolator solution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 48525 Smart Battery Isolator, 85A, 9-16VDC - 77050 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 48525 Smart Battery Isolator, 85A, 9-16VDC
77050
Cole Hersee 48525 Smart Battery Isolator, 85A, 9-16VDC 77050
Cole Hersee 48525 Smart Battery Isolators Category: Battery Isolators Manufacturer: Cole Hersee # of Battery Banks: 1 # of Alternators: 2 Termination: 5/16 -24 copper studs LED status indicator Works with SAE J1455 & J1113 Operating Temperature: 185°F (85°C) to -40°F (-40°C) IP65 Ingress Protection Works with all alternator types Smart battery isolators are smaller, lighter, and generate less heat than standard battery isolators Reduces battery charging system workload by not connecting auxiliary battery until primary battery is charged to 13.2V Allows bi-directional charging from alternator or from shore/campground charging components Optional start assist - connect to a momentary switch that will allow the auxiliary battery to assist the starting battery The most flexible battery isolator solution
  • Cole Hersee 48525 Smart Battery Isolators
  • Category: Battery Isolators
  • Manufacturer: Cole Hersee
  • # of Battery Banks: 1
  • # of Alternators: 2
  • Termination: 5/16 -24 copper studs
  • LED status indicator
  • Works with SAE J1455 & J1113
  • Operating Temperature: 185°F (85°C) to -40°F (-40°C)
  • IP65 Ingress Protection
  • Works with all alternator types
  • Smart battery isolators are smaller, lighter, and generate less heat than standard battery isolators
  • Reduces battery charging system workload by not connecting auxiliary battery until primary battery is charged to 13.2V
  • Allows bi-directional charging from alternator or from shore/campground charging components
  • Optional start assist - connect to a momentary switch that will allow the auxiliary battery to assist the starting battery
  • The most flexible battery isolator solution
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Isolators
Product Number 77050
Product Name Cole Hersee 48525 Smart Battery Isolator, 85A, 9-16VDC
Voltage 9 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Isolator 200A - 48161 - Littelfuse, Inc.
Specs
Type Diode
Voltage 24 volts
Current 250 amps
View Details
POWER-GATE™ Single Rectifier Isolator - SR250 - Perfect Switch, LLC
Specs
Type Mosfet
Inputs 1
Outputs 1
View Details
Ideal Battery Isolator - IBI2 - Analytic Systems
Specs
Type Mosfet
Outputs 2
Voltage 10 to 40 volts
View Details
Battery Isolator 200A - 48122 - Littelfuse, Inc.
Specs
Type Diode
Voltage 36 volts
Current 140 amps
View Details