Eaton Corporation Eaton's Sure Power 1314A Battery Separator, 100A, 12VDC 1314A

Description
Eaton's Sure Power 1314A Battery Separator Category: Battery Separators Manufacturer: Eaton Interconnect/control ler: can be used as a uni-directional or bi-directional separator, or low voltage disconnect (LVD), where the solenoid opens when battery voltage drops too low, or an isolator/interconnec t which provides isolated charging of two batteries from one source Designed for use in multi-battery applications as a solenoid priority system Allows multiple batteries to be charged from one charging source Prioritized charging, charges primary battery and then remaining batteries Bi-directional: charge two batteries from one power source Uni-directional: charge two batteries from two sources Isolates batteries when fully charged Protection circuitry absorbs coil generated voltage spikes Prevents charging system overload Start assist feature parallels batteries for added power during start Universally suited for mounting on tow vehicles 5/16" x 24 studs -40°F (-40°C) to 185°F (85°C) SAE J1455, SAE J1113 Sure Power #1314A replaced 1314
Request a Quote
Description
Eaton's Sure Power 1314A Battery Separator Category: Battery Separators Manufacturer: Eaton Interconnect/control ler: can be used as a uni-directional or bi-directional separator, or low voltage disconnect (LVD), where the solenoid opens when battery voltage drops too low, or an isolator/interconnec t which provides isolated charging of two batteries from one source Designed for use in multi-battery applications as a solenoid priority system Allows multiple batteries to be charged from one charging source Prioritized charging, charges primary battery and then remaining batteries Bi-directional: charge two batteries from one power source Uni-directional: charge two batteries from two sources Isolates batteries when fully charged Protection circuitry absorbs coil generated voltage spikes Prevents charging system overload Start assist feature parallels batteries for added power during start Universally suited for mounting on tow vehicles 5/16" x 24 studs -40°F (-40°C) to 185°F (85°C) SAE J1455, SAE J1113 Sure Power #1314A replaced 1314
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Eaton's Sure Power 1314A Battery Separator is designed for managing multiple battery banks in various applications. It operates as a uni-directional separator, allowing for the charging of two batteries from two different sources while prioritizing the primary battery during charging cycles. The separator features a start assist function that parallels batteries to provide additional power during engine starts, contingent on the auxiliary battery having sufficient voltage. This model includes protection circuitry to absorb voltage spikes generated by the coil, preventing overloads in the charging system. It is suitable for use in multi-battery setups and can be mounted universally on tow vehicles. The separator operates within a temperature range of -40°F to 185°F and is compliant with SAE J1455 and SAE J1113 standards. The product is equipped with 5/16" x 24 studs for easy installation.

Datasheet Summary
Powered by GS/AI

Eaton's Sure Power 1314A Battery Separator is designed for managing multiple battery banks in various applications. It operates as a uni-directional separator, allowing for the charging of two batteries from two different sources while prioritizing the primary battery during charging cycles. The separator features a start assist function that parallels batteries to provide additional power during engine starts, contingent on the auxiliary battery having sufficient voltage. This model includes protection circuitry to absorb voltage spikes generated by the coil, preventing overloads in the charging system. It is suitable for use in multi-battery setups and can be mounted universally on tow vehicles. The separator operates within a temperature range of -40°F to 185°F and is compliant with SAE J1455 and SAE J1113 standards. The product is equipped with 5/16" x 24 studs for easy installation.

Suppliers

Company
Product
Description
Supplier Links
Eaton's Sure Power 1314A Battery Separator, 100A, 12VDC - 80000 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Sure Power 1314A Battery Separator, 100A, 12VDC
80000
Eaton's Sure Power 1314A Battery Separator, 100A, 12VDC 80000
Eaton's Sure Power 1314A Battery Separator Category: Battery Separators Manufacturer: Eaton Interconnect/control ler: can be used as a uni-directional or bi-directional separator, or low voltage disconnect (LVD), where the solenoid opens when battery voltage drops too low, or an isolator/interconnec t which provides isolated charging of two batteries from one source Designed for use in multi-battery applications as a solenoid priority system Allows multiple batteries to be charged from one charging source Prioritized charging, charges primary battery and then remaining batteries Bi-directional: charge two batteries from one power source Uni-directional: charge two batteries from two sources Isolates batteries when fully charged Protection circuitry absorbs coil generated voltage spikes Prevents charging system overload Start assist feature parallels batteries for added power during start Universally suited for mounting on tow vehicles 5/16" x 24 studs -40°F (-40°C) to 185°F (85°C) SAE J1455, SAE J1113 Sure Power #1314A replaced 1314
  • Eaton's Sure Power 1314A Battery Separator
  • Category: Battery Separators
  • Manufacturer: Eaton
  • Interconnect/controller: can be used as a uni-directional or bi-directional separator, or low voltage disconnect (LVD), where the solenoid opens when battery voltage drops too low, or an isolator/interconnect which provides isolated charging of two batteries from one source
  • Designed for use in multi-battery applications as a solenoid priority system
  • Allows multiple batteries to be charged from one charging source
  • Prioritized charging, charges primary battery and then remaining batteries
  • Bi-directional: charge two batteries from one power source
  • Uni-directional: charge two batteries from two sources
  • Isolates batteries when fully charged
  • Protection circuitry absorbs coil generated voltage spikes
  • Prevents charging system overload
  • Start assist feature parallels batteries for added power during start
  • Universally suited for mounting on tow vehicles
  • 5/16" x 24 studs
  • -40°F (-40°C) to 185°F (85°C)
  • SAE J1455, SAE J1113
  • Sure Power #1314A replaced 1314
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Isolators
Product Number 80000
Product Name Eaton's Sure Power 1314A Battery Separator, 100A, 12VDC
Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER-GATE™ Dual Rectifier Isolator - DR250 - Perfect Switch, LLC
Specs
Type Mosfet
Inputs 1
Outputs 2
View Details
Ideal Battery Isolator - IBI3 - Analytic Systems
Specs
Type Mosfet
Outputs 3
Voltage 10 to 40 volts
View Details
Battery Isolator 200A - 48160 - Littelfuse, Inc.
Specs
Type Diode
Voltage 36 volts
Current 200 amps
View Details