Cole Hersee Co. Cole Hersee 48090 Battery Isolator, 90A, Three 1/4" Stud Terminals 48090

Description
Cole Hersee 48090 Battery Isolators Category: Battery Isolators Manufacturer: Cole Hersee Termination: (3) 1/4" Studs For use in 12-36VDC Negative ground systems Mounting holes: (2) 9/32" holes Battery isolators are designed for vehicles and equipment with multiple batteries - one for starting the engine and another for powering accessories Battery isolators prevent a battery with a higher charge from draining into a battery with a lower charge Ensures your accessories won't drain your starting battery Allows for both batteries to be charged simultaneously from one source Electronic components are embedded for protection from contamination and vibration Integral heat sink provides efficient heat dissipation More battery management products available Use with alternators that do not have integral electronic voltage regulator
Request a Quote Datasheet
Description
Cole Hersee 48090 Battery Isolators Category: Battery Isolators Manufacturer: Cole Hersee Termination: (3) 1/4" Studs For use in 12-36VDC Negative ground systems Mounting holes: (2) 9/32" holes Battery isolators are designed for vehicles and equipment with multiple batteries - one for starting the engine and another for powering accessories Battery isolators prevent a battery with a higher charge from draining into a battery with a lower charge Ensures your accessories won't drain your starting battery Allows for both batteries to be charged simultaneously from one source Electronic components are embedded for protection from contamination and vibration Integral heat sink provides efficient heat dissipation More battery management products available Use with alternators that do not have integral electronic voltage regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 48090 Battery Isolator, 90A, Three 1/4
Chanhassen, MN, United States
Cole Hersee 48090 Battery Isolator, 90A, Three 1/4" Stud Terminals
77053
Cole Hersee 48090 Battery Isolator, 90A, Three 1/4" Stud Terminals 77053
Cole Hersee 48090 Battery Isolators Category: Battery Isolators Manufacturer: Cole Hersee Termination: (3) 1/4" Studs For use in 12-36VDC Negative ground systems Mounting holes: (2) 9/32" holes Battery isolators are designed for vehicles and equipment with multiple batteries - one for starting the engine and another for powering accessories Battery isolators prevent a battery with a higher charge from draining into a battery with a lower charge Ensures your accessories won't drain your starting battery Allows for both batteries to be charged simultaneously from one source Electronic components are embedded for protection from contamination and vibration Integral heat sink provides efficient heat dissipation More battery management products available Use with alternators that do not have integral electronic voltage regulator
  • Cole Hersee 48090 Battery Isolators
  • Category: Battery Isolators
  • Manufacturer: Cole Hersee
  • Termination: (3) 1/4" Studs
  • For use in 12-36VDC Negative ground systems
  • Mounting holes: (2) 9/32" holes
  • Battery isolators are designed for vehicles and equipment with multiple batteries - one for starting the engine and another for powering accessories
  • Battery isolators prevent a battery with a higher charge from draining into a battery with a lower charge
  • Ensures your accessories won't drain your starting battery
  • Allows for both batteries to be charged simultaneously from one source
  • Electronic components are embedded for protection from contamination and vibration
  • Integral heat sink provides efficient heat dissipation
  • More battery management products available
  • Use with alternators that do not have integral electronic voltage regulator
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Isolators
Product Number 77053
Product Name Cole Hersee 48090 Battery Isolator, 90A, Three 1/4" Stud Terminals
Voltage 12 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Isolator 200A - 48051 - Littelfuse, Inc.
Specs
Type Diode
Current 75 amps
Connection Two 1/4 Studs
View Details
POWER-GATE™ Single Rectifier Isolator - SR300 - Perfect Switch, LLC
Specs
Type Mosfet
Inputs 1
Outputs 1
View Details
Ideal Battery Isolator - IBI3 - Analytic Systems
Specs
Type Mosfet
Outputs 3
Voltage 10 to 40 volts
View Details