Eaton Corporation Eaton's Sure Power 3002 Multi Battery Isolator, 300A, 3 Studs, 2 Holes at .313" 3002

Description
Eaton's Sure Power 3002 Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system Allows each battery to charge according to its own needs Prevents auxiliary power from draining the starter battery Battery isolators make sure you are never stranded with a dead starter battery Vehicle and marine installation instructions available online Sure Power model #3002 Fully solid state 3 studs, 1/2" Mounting holes: 2 holes at .313" Dimensions In.: 9" L x 7.68" W x 8.35" H
Request a Quote Datasheet
Description
Eaton's Sure Power 3002 Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system Allows each battery to charge according to its own needs Prevents auxiliary power from draining the starter battery Battery isolators make sure you are never stranded with a dead starter battery Vehicle and marine installation instructions available online Sure Power model #3002 Fully solid state 3 studs, 1/2" Mounting holes: 2 holes at .313" Dimensions In.: 9" L x 7.68" W x 8.35" H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eaton's Sure Power 3002 Multi Battery Isolator, 300A, 3 Studs, 2 Holes at .313
Chanhassen, MN, United States
Eaton's Sure Power 3002 Multi Battery Isolator, 300A, 3 Studs, 2 Holes at .313"
80061
Eaton's Sure Power 3002 Multi Battery Isolator, 300A, 3 Studs, 2 Holes at .313" 80061
Eaton's Sure Power 3002 Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system Allows each battery to charge according to its own needs Prevents auxiliary power from draining the starter battery Battery isolators make sure you are never stranded with a dead starter battery Vehicle and marine installation instructions available online Sure Power model #3002 Fully solid state 3 studs, 1/2" Mounting holes: 2 holes at .313" Dimensions In.: 9" L x 7.68" W x 8.35" H
  • Eaton's Sure Power 3002 Multi Battery Isolator
  • Category: Battery Isolators
  • Manufacturer: Eaton
  • Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system
  • Allows each battery to charge according to its own needs
  • Prevents auxiliary power from draining the starter battery
  • Battery isolators make sure you are never stranded with a dead starter battery
  • Vehicle and marine installation instructions available online
  • Sure Power model #3002
  • Fully solid state
  • 3 studs, 1/2"
  • Mounting holes: 2 holes at .313"
  • Dimensions In.: 9" L x 7.68" W x 8.35" H
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Isolators
Product Number 80061
Product Name Eaton's Sure Power 3002 Multi Battery Isolator, 300A, 3 Studs, 2 Holes at .313"
Voltage 6 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Isolator 200A - 48162 - Littelfuse, Inc.
Specs
Type Diode
Voltage 36 volts
Current 200 amps
View Details
POWER-GATE™ Single Rectifier Isolator - SR250 - Perfect Switch, LLC
Specs
Type Mosfet
Inputs 1
Outputs 1
View Details
Ideal Battery Isolator - IBI2 - Analytic Systems
Specs
Type Mosfet
Outputs 2
Voltage 10 to 40 volts
View Details
Battery Isolator 200A - 48161 - Littelfuse, Inc.
Specs
Type Diode
Voltage 24 volts
Current 250 amps
View Details