Eaton Corporation Eaton's Sure Power 2002 Multi Battery Isolator, 200A 2002

Description
Eaton's Sure Power 2002 Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Operating temperature: -40°F (-40°C) to 185°F (85°C) Ground Type: Negative Terminal and hardware included Vehicle and marine applications Fully solid stateAllows each battery to charge according to its own needs Eliminates battery drain when two or more battery banks are in a charging system Vehicle and marine installation instructions available online Dimensions In.: 7.47" L x 4.16" W x 2.5" H
Request a Quote Datasheet
Description
Eaton's Sure Power 2002 Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Operating temperature: -40°F (-40°C) to 185°F (85°C) Ground Type: Negative Terminal and hardware included Vehicle and marine applications Fully solid stateAllows each battery to charge according to its own needs Eliminates battery drain when two or more battery banks are in a charging system Vehicle and marine installation instructions available online Dimensions In.: 7.47" L x 4.16" W x 2.5" H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eaton's Sure Power 2002 Multi Battery Isolator, 200A - 80053 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Sure Power 2002 Multi Battery Isolator, 200A
80053
Eaton's Sure Power 2002 Multi Battery Isolator, 200A 80053
Eaton's Sure Power 2002 Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Operating temperature: -40°F (-40°C) to 185°F (85°C) Ground Type: Negative Terminal and hardware included Vehicle and marine applications Fully solid stateAllows each battery to charge according to its own needs Eliminates battery drain when two or more battery banks are in a charging system Vehicle and marine installation instructions available online Dimensions In.: 7.47" L x 4.16" W x 2.5" H
  • Eaton's Sure Power 2002 Multi Battery Isolator
  • Category: Battery Isolators
  • Manufacturer: Eaton
  • Operating temperature: -40°F (-40°C) to 185°F (85°C)
  • Ground Type: Negative
  • Terminal and hardware included
  • Vehicle and marine applications
  • Fully solid stateAllows each battery to charge according to its own needs
  • Eliminates battery drain when two or more battery banks are in a charging system
  • Vehicle and marine installation instructions available online
  • Dimensions In.: 7.47" L x 4.16" W x 2.5" H
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Isolators
Product Number 80053
Product Name Eaton's Sure Power 2002 Multi Battery Isolator, 200A
Voltage 6 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Isolator 200A - 48162 - Littelfuse, Inc.
Specs
Type Diode
Voltage 36 volts
Current 200 amps
View Details
POWER-GATE™ Dual Rectifier Isolator - DR300 - Perfect Switch, LLC
Specs
Type Mosfet
Inputs 1
Outputs 2
View Details
Ideal Battery Isolator - IBI2 - Analytic Systems
Specs
Type Mosfet
Outputs 2
Voltage 10 to 40 volts
View Details
Battery Isolator 200A - 48161 - Littelfuse, Inc.
Specs
Type Diode
Voltage 24 volts
Current 250 amps
View Details