OMEGA Engineering, Inc. Mica-Glass Insulated High Temp Wire HTMG Series

Description
• 842°F (450°C) Temperature Rating • CSA Certified (NRTL) and UL Listed • Single Stranded 27% Nickel Coated Copper Conductor • Mica Tape Insulation with Treated Glass Overbraid • Note: Unit of measure sold is by the foot
Datasheet
Description
• 842°F (450°C) Temperature Rating • CSA Certified (NRTL) and UL Listed • Single Stranded 27% Nickel Coated Copper Conductor • Mica Tape Insulation with Treated Glass Overbraid • Note: Unit of measure sold is by the foot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica-Glass Insulated High Temp Wire - HTMG Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mica-Glass Insulated High Temp Wire
HTMG Series
Mica-Glass Insulated High Temp Wire HTMG Series
• 842°F (450°C) Temperature Rating • CSA Certified (NRTL) and UL Listed • Single Stranded 27% Nickel Coated Copper Conductor • Mica Tape Insulation with Treated Glass Overbraid • Note: Unit of measure sold is by the foot

842°F (450°C) Temperature Rating

CSA Certified (NRTL) and UL Listed

Single Stranded 27% Nickel Coated Copper Conductor

Mica Tape Insulation with Treated Glass Overbraid

Note: Unit of measure sold is by the foot
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Control and Instrumentation Cables
Product Number HTMG Series
Product Name Mica-Glass Insulated High Temp Wire
Product Type High Temperature
Cable Jacket Treated Glass Braid
Cable Insulation Mica Tape
Cable Conductor Copper; Nickel Coated Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Bus Cables for Industrial Communication, S PB 640 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable; Profibus
Cable Jacket PUR, TMPU acc. to EN 50363-10-2 with matt surface
Cable Insulation acc. to EN 50290-2-23 + VDE 0819-103 (02YI1)
View Details
Connection cable - EVC258 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
View Details
3 suppliers