Hottinger Brüel & Kjær A/S Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 2 3
Product Name Notes
10-32 hex nut with lockwire hole to 10-32 plug,mini-coax,max temp. 200°F,armored jacket
10-32 hex plug to BNC plug,Coaxial,Teflon™ jacket,red,low noise
10-32 hex plug to BNC plug,Coaxial,Teflon™ jacket,white,general purpose
10-32 plug to 10-32 plug,Coaxial,PVC jacket (RG174),black,genera l purpose
10-32 plug to 10-32 plug,Hardline,max temp. 1200°F,stainless steel jacket with insulating fiberglass sleeving,high Temperature
10-32 plug to 10-32 plug,hardline,max temp. 1200°F,stainless steel jacket
10-32 plug to 10-32 plug,Hardline,stainl ess steel jacket,silver,high temperature
10-32 plug to BNC plug,Coaxial,Teflon™ jacket,orange,flight rated
10-32 plug to BNC plug,Coaxial,Teflon™ jacket,red,low noise,for use with combustion sensors
10-32 plug to cutoff,Two conductor twisted pair,Teflon™ jacket,white and red,high shock
10-32 plug to SMB plug,Coaxial,Teflon™ jacket,red,low noise
10-pin Microphone Extension cable, 10 metres, only recommended for use with Type 2260
10-pin Microphone Extension cable, 20 metres, only recommended for use with Type 2260
10-pin Microphone Extension cable, 2m, only recommended for use with Type 2260
10-pin Microphone Extension cable, 30 metres, only recommended for use with Type 2260
10-pin Microphone Extension cable, 3m, only recommended for use with Type 2260
10-pin Microphone Extension cable, 5m, only recommended for use with Type 2260
100m Cable low-noise double screen 2,9mm black PFA, max.+250°C (482°F)
100m Cable super low-noise 2,0mm black PFA, max.+250°C (482°F)
10SL-4P plug to BNC plug,Coaxial,PVC jacket,black,immersi on proof boot,industrial
10SL-4P plug to BNC plug,Two conductor,Tefzel™ jacket,white,industr ial
2-pin plug to cutoff,Two conductor,Teflon™ jacket,white,low noise
200m Cable super low-noise 2,0mm black PFA, max.+250°C (482°F)
240m Cable super low-noise 2,0mm black PFA, max.+250°C (482°F).
30m Cable low-noise double screen 2,9mm black PFA, max.+250°C (482°F)
30m Cable super low-noise 2,0mm black PFA, max.+250°C (482°F)
4 pin ¼-28 connector to (3) 10-32 jacks,triaxial,max temp. 392°F,Teflon™ jacket
4-pin Glenair "Mighty Mouse™" plug to flying leads,Four conductor,Teflon™ jacket,white,general purpose
4-pin Glenair to (3) BNC plugs,Four conductor,Teflon™ jacket,general purpose
4-pin LEMO connector to BNC jack,max temp. 392°F,Teflon™ jacket
4-pin military plug to (3) BNC plugs,Triaxial,four conductor,Teflon™ jacket,black,industr ial
4-pin plug (1/4-28) to (3) 10-32 plugs,Triaxial,four conductor,Teflon™ jacket,black,flexibl e
4-pin plug (1/4-28) to (3) 10-32 plugs,Triaxial,four conductor,Teflon™ jacket,black,general purpose
4-pin plug (1/4-28) to (3) BNC plugs,Four conductor,Teflon™ jacket,black,industr ial,general purpose
4-pin plug (1/4-28) to (3) BNC plugs,Triaxial,four conductor,Santoprene jacket,general purpose
4-pin plug (1/4-28) to (3) BNC plugs,Triaxial,four conductor,Santoprene ™ jacket,black,flexibl e
4-pin plug (1/4-28) to (3) BNC plugs,Triaxial,four conductor,Teflon™ jacket,black,general purpose
4-pin plug (1/4-28) to (3) BNC plugs,Triaxial,four conductor,Teflon™ jacket,black,low outgassing for space applications
4-pin plug (1/4-28) to (3) BNC plugs,triaxial,max temp. 392°F,Teflon™ jacket
4-pin plug (1/4-28) to (3) SMB plugs,Triaxial,four conductor,Teflon™ jacket,white,general purpose
4-pin plug (1/4-28) to 4-pin jack,Four conductor,extension cable,Teflon™ jacket,black
4-pin plug (1/4-28) to 4-pin jack,Triaxial,four conductor,Teflon™ jacket,black,high temperature
4-pin plug (1/4-28) to flying leads,Triaxial,four conductor,Teflon™ jacket,black,general purpose
4-pin plug (1/4-28) to pigtails,Four conductor,Teflon™ jacket,black,general purpose
4-pin plug (1/4-28) to pigtails,Triaxial,fo ur conductor,Teflon™ jacket,black,general purpose
4-pin plug (M4.5 x .35) to (3) 10-32 plugs,Triaxial,four conductor,Teflon™ jacket,white,general purpose
4-pin plug (M4.5 x .35) to (3) BNC plugs,Triaxial,four conductor,Teflon™ jacket,black,flexibl e
4-pin plug (M4.5 x .35) to (3) BNC plugs,Triaxial,four conductor,Teflon™ jacket,white,flexibl e
4-pin plug (M4.5 x .35) to cutoff,Four conductor,Teflon™ jacket,white,general purpose
4-pin plug (M4.5 x .35) to cutoff,Teflon™ jacket,white,general purpose
4-pin plug to (2) BNC plugs,Four conductor,Teflon™ jacket,white,for use with the 7705A series (ELF)
4-pin plug to (3) D-SUB 9-pin jack,Eight conductor,Teflon™ jacket,white,general purpose
50m Cable low-noise double screen 2,9mm black PFA, max.+250°C (482°F)
50m Cable super low-noise 2,0mm black PFA, max.+250°C (482°F)
7-pin LEMO connector to BNC jack,PVC jacket,coaxial cable,black
9-Pin Lemo Plug to 4-Pin 1/4-28 plug,Teflon™ jacket,black
9-pin plug (5/16-32) to 6 BNC plugs,Eight conductor,Teflon™ jacket,white
9-pin plug to (3) D-SUB 9-pin jack,Eight conductor,Teflon™ jacket,white,general purpose
9-pin plug to flying leads,Eight conductor,Teflon™ jacket,white,general purpose
Adapts two-conductor ribbon wire to a 10-32 coaxial jack connector. The cable adapter was designed with non-glass insulators to prevent cracking under high shock.
Adapts two-conductor ribbon wire to a 10-32 coaxial jack connector.
Allows two BNC plug cables to share a BNC jack connection as an instrumentation "T" for monitoring the signal with an oscilloscope,DVM,or other instrument.
Back-to-back Reference Standard Accelerometer designed for measurements in vibration calibration laboratories. The reference accelerometer is typically used for comparison as the "Reference Standard" or by substitution, as the working standard...
BNC plug to 10-32 right angle plug,Coaxial,Teflon™ jacket (RG196A/U),white,gen eral purpose
BNC plug to cutoff,Coaxial,Teflo n™ jacket,red,low noise
Booted 4-pin military plug to (3) BNC plugs,Triaxial,four conductor,Teflon™ jacket,black,industr ial
Cable 2-ways super low-noise 5,8mm blue PFA, max.+250°C (482°F)
Cable 2-ways super low-noise 6,0mm black PFA, max.+250°C (482°F)
Cable Assembly, AO-0419-D-030 modified connection for minimum cross-talk
Cable Assembly, AO-0419-D-060 modified connection for minimum cross-talk
Cable coax single screen 2,1mm grey PVC, max.+80°C (176°F)
Cable Hydrophone 2xAWG18 Waterblocked MIL-C-915 Ø9,9mm black
Cable Hydrophone 4xAWG18 Waterblocked MIL-C-915 Ø12,7mm black
Cable hydrophone underwater with kevlar,JP0735 AC-0103---Open end 20 m (66,7ft), max.+80°C (176°F)
Cable hydrophone underwater with kevlar,JP0735 AC-0103---Open end 50 m (166 ft), max.+80°C (176°F)
Cable low-noise, solid conductor 1,0mm black PFA, max.+250°C (482°F)
Cable super low noise 1,6mm black PFA, max.250°C (482°F)
Cable underwater 4x1,0mm2 with kevlar ø11,5mm black chloroprene jacket
Cable underwater coax double screen 5,8mm black TPU, max.+80°C (176°F)
Cable, 2-ways Hardline, MgO Insulated, AISI 321 single screen, ø3,0mm, max.600°C
Cable, 4-ways multi, 1/4"-28 UNF 4-pin (F) to 1/4"-28 UNF 4-pin (F), 30m (100ft), max.+90°C (194°F)
Cable, 5-ways multi, circular-0B 5-pin (M) to open end 3,0m (10ft) max +70°C (158°F)
Cable, 7-ways multi, B&K 7-pin (M) to B&K 7-pin (F), 30m (100ft), max.+70°C (158°F)
Cable, 7-ways multi, HBK 7-pin (M) to HBK 7-pin (F), 10m (33,3ft), max.+70°C (158°F)
Cable, 7-ways multi, HBK 7-pin (M) to HBK 7-pin (F), 20m (66,7ft), max.+70°C (158°F)
Cable, AC-0066, low-noise, 10-32 UNF (M) to M3 (M), 1,2m (4ft), max.+250°C (482°F)
Cable, AC-0066,10-32 UNF (M) to open end, 1,5m (5ft), max.+250°C (482°F)
Cable, AC-0077, 7/16-27UNS 2-pin (F) to 7/16-27UNS 2-pin (F), 10m (33.3ft), max.+250°C (482°F)
Cable, AC-0077, 7/16-27UNS 2-pin (F) to 7/16-27UNS 2-pin (F), 3,0m (10ft), max.+250°C (482°F)
Cable, AC-0077, 7/16-27UNS 2-pin (F) to 7/16-27UNS 2-pin (F), 5,0m (16.7ft), max.+250°C (482°F)
Cable, AC-0077, 7/16-27UNS 2-pin (F) to 7/16-27UNS 2-pin (F), 50m (166,7ft), max.+250°C (482°F)
Cable, AC-0200 with spec B&K connectors for MM-0004, 1,2m (4.0ft), max.+250°C (482°F)
Cable, AC-0289, BNC (M) to circular-1B 7-pin (M), 1,2m (4.0ft), max.+90°C (194°F)
Cable, AC-0289, BNC (M) to circular-1B 7-pin (M), 2,0m (6.7ft), max.+90°C (194°F)
Cable, BNC-BNC, 130mm
Cable, bundle of 3 x AO-0038-D-060, in Normex sleeving, colour coding with heat shrink
Cable, coax single screen, BNC (M) to BNC (M), 0,3m (1.0ft), max.+85°C (185°F)
Cable, coax single screen, BNC (M) to BNC (M), 0,4m (1,3ft), max.+85°C (185°F)
Cable, coax single screen, BNC (M) to BNC (M), 0,6m (2.0ft), max.+85°C (185°F)
Cable, coax single screen, BNC (M) to BNC (M), 1,2m (4.0ft), max.+85°C (185°F)
Cable, coax single screen, BNC (M) to BNC (M), 1,5m (5.0ft), max.+85°C (185°F)
Cable, coax single screen, BNC (M) to BNC (M), 10m (33.3ft), max.+85°C (185°F).
Cable, coax single screen, BNC (M) to BNC (M), 150m (500ft), max.+85°C (185°F)
Cable, coax single screen, BNC (M) to BNC (M), 15m (50ft), max.+85°C (185°F)
Cable, coax single screen, BNC (M) to BNC (M), 2,0m (6.7ft), max.+85°C (185°F)
Cable, coax single screen, BNC (M) to BNC (M), 200m (666ft), max.+85°C (185°F)
Cable, coax single screen, BNC (M) to BNC (M), 20m (66.7ft), max.+85°C (185°F).
Cable, coax single screen, BNC (M) to BNC (M), 22m (73.3ft), max.+85°C (185°F)
Cable, coax single screen, BNC (M) to BNC (M), 25m (83.3ft), max.+85°C (185°F)
Cable, coax single screen, BNC (M) to BNC (M), 3,0m (10ft), max.+85°C (185°F)
Cable, coax single screen, BNC (M) to BNC (M), 30m (100ft), max.+85°C (185°F).
Cable, coax single screen, BNC (M) to BNC (M), 40m (133ft), max.+85°C (185°F)
Cable, coax single screen, BNC (M) to BNC (M), 5,0m (16.7ft), max.+85°C (185°F)
Cable, coax single screen, BNC (M) to BNC (M), 50m (166ft), max.+85°C (185°F)
Cable, coax single screen, BNC (M) to BNC (M), 6,0m (20ft), max.+85°C (185°F)
Cable, coax single screen, BNC (M) to BNC (M), 75m (250ft), max.+85°C (185°F)
Cable, coax, 10-32 UNF (M) to BNC (M), 0,1m(0,3ft), max.+80°C (176°F)
Cable, coax, 10-32 UNF (M) to BNC (M), 0,5m(1,7ft), max.+80°C (176°F)
Cable, coax, 10-32 UNF (M) to BNC (M), 1,5m(5ft), max.+80°C (176°F)
Cable, coax, 10-32 UNF (M) to BNC (M), 100m(333,3ft), max.+80°C (176°F)
Cable, coax, 10-32 UNF (M) to BNC (M), 10m(33,3ft), max.+80°C (176°F)
Cable, coax, 10-32 UNF (M) to BNC (M), 15m(50ft), max.+80°C (176°F)
Cable, coax, 10-32 UNF (M) to BNC (M), 1m(3,3ft), max.+80°C (176°F)
Cable, coax, 10-32 UNF (M) to BNC (M), 20m(66,7ft), max.+80°C (176°F)
Cable, coax, 10-32 UNF (M) to BNC (M), 25m(83,3ft), max.+80°C (176°F)
Cable, coax, 10-32 UNF (M) to BNC (M), 2m(6,7ft) max.+80°C (176°F)
Cable, coax, 10-32 UNF (M) to BNC (M), 30m(100ft), max.+80°C (176°F)
Cable, coax, 10-32 UNF (M) to BNC (M), 3m(10ft), max.+80°C (176°F)
Cable, coax, 10-32 UNF (M) to BNC (M), 40m(133,3ft), max.+80°C (176°F)
Cable, coax, 10-32 UNF (M) to BNC (M), 4m(13,3ft), max.+80°C (176°F)
Cable, coax, 10-32 UNF (M) to BNC (M), 5m(16,7ft), max.+80°C (176°F)
Cable, coax, 10-32 UNF (M) to BNC (M), 6m(20ft), max.+80°C (176°F)
Cable, coax, 10-32 UNF (M) to BNC (M), 7m (23,3ft), max.+80°C (176°F)
Cable, coax, 2,5mm mono-plug (M) to BNC (M), 1,5m (5ft), max.+70°C (158°F)
Cable, coax, BNC (M) to coax-00 (M), 3,0m (10ft), max.+105°C (221°F)
Cable, coax, BNC straight (M) to triax-00 straight (M), 10m (33.3ft), max.+105°C (221°F)
Cable, coax, HBK banana (M) & ground banana (M) to BNC (M) 1,2m (3.9ft) max.+70°C (158°F)
Cable, coax, triaxial-00 (M) to XLR 3-pin (M) 10m (33.3ft) max.+85°C (185°F)
Cable, coax, triaxial-00 (M) to XLR 3-pin (M) 20m (66.7ft) max.+85°C (185°F)
Cable, coax, triaxial-00 (M) to XLR 3-pin (M) 5,0m (16.7ft) max.+85°C (185°F)
Cable, double screened coax, BNC (M) to BNC (M), 1,2m (4ft), max.+85°C (185°F)
Cable, double screened coax, BNC (M) to BNC (M), 100m (333ft), max.+85°C (185°F)
Cable, double screened coax, BNC (M) to BNC (M), 10m (33,3ft), max.+85°C (185°F).
Cable, double screened coax, BNC (M) to BNC (M), 130m (433ft), max.+85°C (185°F)
Cable, double screened coax, BNC (M) to BNC (M), 15m (50ft), max.+85°C (185°F)
Cable, double screened coax, BNC (M) to BNC (M), 2,0m,(6,7ft), max.+85°C (185°F)
Cable, double screened coax, BNC (M) to BNC (M), 20m (66,7ft), max.+85°C (185°F)
Cable, double screened coax, BNC (M) to BNC (M), 3,0m (10ft), max.+85°C (185°F).
Cable, double screened coax, BNC (M) to BNC (M), 30m (100ft), max.+85°C (185°F)
Cable, double screened coax, BNC (M) to BNC (M), 40m (133ft), max.+85°C (185°F)
Cable, double screened coax, BNC (M) to BNC (M), 5,0m,(16,7ft), max.+85°C (185°F).
Cable, double screened coax, BNC (M) to BNC (M), 50m (166ft), max.+85°C (185°F)
Cable, double screened coax, BNC (M) to BNC (M), 6,0m (20ft), max.+85°C (185°F)
Cable, double screened coax, BNC (M) to BNC (M), 60m (200ft), max.+85°C (185°F)
Cable, double screened coax, BNC (M) to BNC (M), 70m (230ft), max.+85°C (185°F)
Cable, double screened coax, BNC (M) to BNC (M), 80m (266ft), max.+85°C (185°F)
Cable, Floating Ground, BNC (M) to circular-1B 7-pin (M) 0,3m (1.0ft), max.+90°C (194°F)
Cable, Floating Ground, BNC (M) to circular-1B 7-pin (M) 1,2m (4.0ft), max.+90°C (194°F)
Cable, hydrophone underwater with kevlar, JP-0735 to JP-0717 , 50m (166ft), max.+80°C (176°F)
Cable, hydrophone underwater with kevlar, JP-0735 to JP-0717, 1,0m (3,3ft), max.+80°C (176°F)
Cable, hydrophone underwater with kevlar, JP-0735 to JP-0717, 100m (333ft), max.+80°C (176°F)
Cable, hydrophone underwater with kevlar, JP-0735 to JP-0717, 10m (33,3ft), max.+80°C (176°F)
Cable, hydrophone underwater with kevlar, JP-0735 to JP-0717, 200m (666ft), max.+80°C (176°F)
Cable, hydrophone underwater with kevlar, JP-0735 to JP-0717, 20m (66,7ft), max.+80°C (176°F)
Cable, hydrophone underwater with kevlar, JP-0735 to JP-0717, 3,0m (10ft), max.+80°C (176°F)
Cable, hydrophone underwater with kevlar, JP-0735 to JP-0717, 30m (100ft), max.+80°C (176°F)
Cable, hydrophone underwater with kevlar, JP-0735 to JP-0717, 60m (200ft), max.+80°C (176°F)
Cable, kit for connecting 2706 to 4810, JP-0145 & JP0150 with AO-0038-D-012- cable
Cable, low-noise, 10-32 UNF (M) to 10-32 UNF (M) + JP-0145 adaptor, 1,2m (4ft), max.+200°C (392°F)
Cable, low-noise, 10-32 UNF (M) to 10-32 UNF (M) + JP-0145 adaptor, 10m (33,3ft), max.+200°C (392°F)
Cable, low-noise, 10-32 UNF (M) to 10-32 UNF (M) + JP-0145 adaptor, 5,0m (16,7ft), max.+200°C (392°F)
Cable, Microphone, Bundle of 9 x AO-0414-D-100, collected in braided sleeve with individual numbering
Cable, Microphone, circular-0B (F) to HBK 7-pin (M), 3,0m (10ft), max.+150°C (302°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-0B 7-pin (F), 0,3m (0,98ft), max.+150°C (302°F)°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-0B 7-pin (F), 1,0m(3,3ft), max.+150°C (302°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-0B 7-pin (F), 10m (33,3ft), max.+150°C (302°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-0B 7-pin (F), 15m (50ft), max.+150°C (302°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-0B 7-pin (F), 2,0m (6.7ft), max.+150°C (302°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-0B 7-pin (F), 3,0m (10ft), max.+150°C (302°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-0B 7-pin (F), 30m (100ft), max.+150°C (302°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-0B 7-pin (F), 35m (116ft), max.+150°C (302°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-0B 7-pin (F), 5,0m (16,7ft), max.+150°C (302°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 1,0m (3.3xft), max.+90°C (194°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 10m (33.3ft), max.+90°C (194°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 130m (433ft), max.+90°C (194°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 150m (500ft), max.+90°C (194°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 15m (50ft), max.+90°C (194°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 180m (600ft), max.+90°C (194°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 2,5m (8.3ft), max.+90°C (194°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 20m (66.7ft), max.+90°C (194°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 25m (83.3ft), max.+90°C (194°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 3,0m (10ft), max.+90°C (194°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 30m (100ft), max.+90°C (194°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 4,0m (13.3ft), max.+90°C (194°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 40m (133ft), max.+90°C (194°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 5,0m (16.7ft), max.+90°C (194°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 50m (166ft), max.+90°C (194°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 6,0m (20ft), max.+90°C (194°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 70m (233ft), max.+90°C (194°F)
Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 85m (283ft), max.+90°C (194°F).
Cable, Microphone, circular-1B 7-pin (M) to HBK 7-pin (F), 10m (33.3ft), max.+70°C (158°F)
Cable, Microphone, circular-1B 7-pin (M) to HBK 7-pin (F), 25m (83,3ft), max.+70°C (158°F)
Cable, Microphone, circular-1B 7-pin (M) to HBK 7-pin (F), 33m (110ft), max.+70°C (158°F)
Cable, single screen coax, 10-32 UNF (M) to 10-32 UNF (M), 1,2m (4ft), max 80°C (176°F)
Cable, single screen coax, 10-32 UNF (M) to 10-32 UNF (M), 10m (33,3ft), max 80°C (176°F)
Cable, single screen coax, 10-32 UNF (M) to 10-32 UNF (M), 3,0m (10ft), max 80°C (176°F)
Cable, single screen coax, 10-32 UNF (M) to 10-32 UNF (M), 5,0m (16,7ft), max 80°C (176°F)
Cable, single screen coax, 10-32 UNF (M) to 10-32 UNF (M), 6,0m (20ft), max 80°C (176°F)
Cable, super low- noise, spiralised ratio 1 to 3 TNC (M) to TNC (M), 1,0m (3.3ft), max.+85°C (185°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 0,1m (0,3ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 0,2m (0,7ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 0,3m (1ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 0,4m (1,3ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 0,5m (1,7ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 1,0m (3,3ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 1,2m (4.0ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 1,2m (4ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 1,5m (5.0ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 1,5m (5ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 10m (33,3ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 12m (40ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 15m (50ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 1m (3,3ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 2,0m (6,7ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 2,5m (8,3ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 20m (66,7ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 3,0m (10ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 30m (100ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 35m (116,7ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 4,0m (13,3ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 40m (133,3ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 5,0m (16,7ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 50m (166,7ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 6,0m (20ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 7,0m (23,3ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to 10-32 UNF (M), 8,0m (26,7ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to M3 (M), 0,3m (1.0ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to M3 (M), 0,5m (1,7ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to M3 (M), 0,8m (2,7ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to M3 (M), 1,0m (3,3ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to M3 (M), 1,2m (4.0ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to M3 (M), 1,5m (5.0ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to M3 (M), 10m (33,3ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to M3 (M), 12m (40ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to M3 (M), 15m (50ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to M3 (M), 2,0m (6,7ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to M3 (M), 2,5m (8,3ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to M3 (M), 25m (83,3ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to M3 (M), 3,0m (10ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to M3 (M), 5,0m (16,7ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to M3 (M), 6,0m (20ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to M3 (M), 7,0m (23,3ft), max.+250°C (482°F)
Cable, super low-noise, 10-32 UNF (M) to TNC (M), 10m (33.3ft), max.+180°C (356°F)
Cable, super low-noise, 10-32 UNF (M) to TNC (M), 5,0m (16,7ft), max.+180°C (356°F)
Cable, super low-noise, TNC (M) to TNC (M), 1,2m (4ft), max.+250°C (482°F)
Cable, super low-noise, TNC (M) to TNC (M), 3,0m (10ft), max.+250°C (482°F)
Cable, super low-noise, TNC (M) to TNC (M), 30m (66ft), max.+250°C (482°F)
Cable, super low-noise, TNC (M) to TNC (M), 8,0m (26,7ft), max.+250°C (482°F)
Cable, triax, low-noise 1,65mm black PFA, max.+200°C (392°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 1/4"-28 UNF 4-pin (F), 10m (33,3ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 1/4"-28 UNF 4-pin (F), 1m (3,3ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 1/4"-28 UNF 4-pin (F), 3m (10ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 1/4"-28 UNF 4-pin (F), 5m (16,7ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 10m(33.3ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 20m(66.7ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 3,0m(10ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 5,0m(16.7ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 6,0m(20ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 30m(100ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 50m(166ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 1,0m (3.3ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 1,5m (5,0ft), max.+250°C (482°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 1,5m (5ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 100m (333,3ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 10m (33,3ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 10m (33.3ft), max.+250°C (482°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 15m (50ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 2,1m (7ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 20m (66,7ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 3,0m (10ft), max.+250°C (482°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 3,0m (10ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 30m (100ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 5,0m (16,7ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 5,0m (16.7ft), max.+250°C (482°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 50m (166,7ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 6,3m (21ft), max.+90°C (194°F)
Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 7,0m (23,3ft), max.+90°C (194°F)
Cable, triaxial, BNT (M) to BNT (M), 0,6m (2ft), max.+85°C (185°F)
Cable, triaxial, BNT (M) to BNT (M), 1,0m (3,3ft), max.+85°C (185°F)
Cable, triaxial, BNT (M) to BNT (M), 10m (33,3ft), max.+85°C (185°F)
Cable, triaxial, BNT (M) to BNT (M), 15m (50ft), max.+85°C (185°F)
Cable, triaxial, BNT (M) to BNT (M), 20m (66,7ft), max.+85°C (185°F)
Cable, triaxial, BNT (M) to BNT (M), 3,0m (10ft), max.+85°C (185°F)
Cable, triaxial, BNT (M) to BNT (M), 5,0m (16,7ft), max.+85°C (185°F)
Cable, triaxial, BNT (M) to BNT (M), 6,0m (20ft), max.+85°C (185°F)
Cable, triaxial, triax-00 (M) to BNC (M), 1,5m (5ft), max.+85°C (185°F)
Cable, triaxial, triax-00 (M) to BNC (M), 10m (33,3ft), max.+85°C (185°F)
Cable, triaxial, triax-00 (M) to BNC (M), 2,0m (6,7ft), max.+85°C (185°F)
Cable, triaxial, triax-00 (M) to BNC (M), 3,0m (10ft), max.+85°C (185°F)
Cable, triaxial, triax-00 (M) to BNC (M), 4,0m (13.3ft), max.+85°C (185°F)
Cable, triaxial, triax-00 (M) to BNC (M), 5,0m(16,7ft), max.+85°C (185°F)
Cable, turntable control, sub-D 15-pin (M) to sub-D 15-pin (F), 15m (50ft), max.+70°C (158°F)
Connects 10-32 plug terminated cables through a panel or bulkhead.
Converts a 10-32 jack connector to a BNC jack for connection to BNC plug terminated cables.
Converts a BNC jack to 10-32 jack,which allows for connecting 10-32 plug cables to a BNC jack on a data recorder or IEPE power supply.
Designed for field repair of sensor cables terminating in 5-44 plug connectors.
Designed for measurement of very high level, continuous vibration and mechanical shock up to 150 kms-2 and 1000 kms-2 peak, respectively. Freq. range : 1 – 54000 Hz Temperature :...
Designed for vibration measurements in harsh industrial environments. Freq. range : 1 – 9000 Hz Temperature : -196 – 250 ℃ Weight : 91 gram Sensitivity : 1 mV/ms^-2 Maximum...
Designed to replace 10-32 plug cable ends. The cable adapter requires specialized crimp tools for installation.
Developed for replacement BNC plug cable ends for 6011A and 6019A cables (among others).
For use in custom IEPE power supplies or for bulkhead feed through.
High temperature 482°C (900°F) charge accel 8324-100 with 10m integral single-shielded hardline cable ended with Male 2-pin TNC
High temperature 482°C (900°F) charge accel 8324-100 with 3m integral single-shielded hardline cable ended with Male 2-pin TNC
High temperature 482°C (900°F) charge accelerometer 8324-100 with 1m integral single-shielded hardline cable ended with Male 2-pin TNC
High temperature 482°C (900°F) charge accelerometer 8324-100 with 5m integral single-shielded hardline cable ended with Male 2-pin TNC
Impact Hammer, 11.4 mV/N, cable included
Impact Hammer, 2.3 mV/N, cable included
Impact Hammer, 22.7 mV/N, cable included
Interface Cable, 2m, IEEE 488 to IEEE 488 *
Joins two 10-32 plug cable ends,used to extend cables.
Joins two BNC plug-fitted cable ends to allow for cable extension.
Mains Cable EU 3x1,0mm2 C14 (M) to C13 (F) 2,0m (6.6ft) max.+70°C (158°F)
Modal Sledge Hammer, 1 Lb. Head, cable included
Modal Sledge Hammer, 12 Lb. Head, cable included
Modal Sledge Hammer, 3 Lb. Head, cable included
Reference Standard Accelerometer designed for measurements in vibration calibration laboratories. The reference accelerometer is typically used for comparison as the "Reference Standard" or by substitution, as the working standard accelerometer.
Triaxial,four conductor,Santoprene jacket,black,general purpose
Ultra miniature CCLD w/ integal cable, 9 to 14 mV/g, 0.2 grams
Ultra miniature CCLD w/ integral cable, 0.2 mV/g, 0.2 grams
Floating ground Connector A: BNC (F) Connector B: Circular-1B 7-pin (M) Length: 0.3 m (1.0 ft) Maximum temperature: +90 °C (+194 °F)
Floating ground Connector A: BNC (F) Connector B: Circular-1B 7-pin (M) Length: 1.2 m (4.0 ft) Maximum temperature: +90 °C (+194 °F)
Floating ground Connector A: BNC (F) Connector B: Circular-1B 7-pin (M) Length: 10 m (33.3 ft) Maximum temperature: +90 °C (+194 °F)

<< Prev Next >>