Hottinger Brüel & Kjær A/S Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| 10-pin Microphone Extension cable, 0,5m (1,7ft), for Types 2250 and 2270 | |
| 10-pin Microphone Extension cable, 10m (33.3ft), for Types 2250 and 2270 | |
| 10-pin Microphone Extension cable, 15m (50ft), for Types 2250 and 2270 | |
| 10-pin Microphone Extension cable, 30m (100ft), for Types 2250 and 2270 | |
| 10-pin Microphone Extension cable, 3m (10ft) , for Types 2250 and 2270 | |
| 10-pin Microphone Extension cable, 5m (16,7ft), for Types 2250 and 2270 | |
| 2250, 2270 or 2260 to AKG transmitter cable | |
| Accelerometer Cable (Vib 2) for Snecma system | |
| Accelerometer Cable, WJ0131-AC0077- Open End / 5m | |
| Accessories for mounting, installation, measurement, storage and maintenance of your torque meters and sensors. | |
| Accessories, Connector set, 10 pcs of JP-0196, 10-32 UNF (M) stainless steel | |
| Adapter Cable for split-supplies with 3923 (Lemo/male to HBK/female) | |
| Adaptor cable for GRAS Type 40HF Low noise Microphone | |
| Adaptor cable, 8106 to NEXUS microphone channel, length 0.25m, use 14V supply only. | |
| Adaptor Cable, B&K 7-pole Mic. Socket to BNC, 0,6m | |
| Adaptor cable, for Accelerometer Molex 2-pin (F) to 10-32UNF Microdot (M) | |
| Basic HF Mat. Test tube in case, w/o mic. & preamps | |
| Branched power cable, female spade terminals to 4 x LEMO (NEXUS), length 3m (use with AO0547) * | |
| Bundle of 10 x WL1297-D-100 cables, 10 m, collected in braided sleeve with individual numbering | |
| Bundle of 5 x WL1297-D-200 cables, 20 m, collected in braided sleeve with individual | |
| Bundle of 9 x WL1297-D-200 cables, 20 m, collected in braided sleeve with individual numbering | |
| Cable 15-pin Hahn extension 10m | |
| Cable 7 pole B&K female to 10 pole LEMO male, length 1.5m. | |
| Cable Assembly, drum with circular-2K 4-pin (F) to circular-2K 4-pin (M), 80m (262ft), max.+70°C (158°F) | |
| Cable CCLD for LAN-XI front UA-3113-W-00 | |
| Cable coax single screen, XLR 3-pin (M) to BNC (M), 10m(33,3ft), max.+85°C (185°F) | |
| Cable coax single screen, XLR 3-pin (M) to BNC (M), 3,0m(10ft), max.+85°C (185°F) | |
| Cable coax, vacuum use, 10-32 UNF (M) to 10-32 UNF (M) 2,0m (6,7ft) max.+150°C (302°F) | |
| Cable coax, vacuum use, M3 (M) to 10-32 UNF (M), 2,0m (6,7ft) max.+150°C (302°F) | |
| Cable CVLD for LAN-XI front UA-3113-W-00 | |
| Cable drum, ø310mm, blank cover for self-tooling, black speciality rubber | |
| Cable for Arrays, Bundle of 10x AO-0562, 20m (66ft), max. 90°C (194°F) collected in braided sleeve | |
| Cable for Arrays, Bundle of 6 x AO-0723, 2,0m (6,7ft) max.+85°C (185°F) collected in braided | |
| Cable for Arrays, Bundle of 6 x AO-0723, 5,0m (16,7ft) max.+85°C (185°F) collected in braided | |
| Cable for Arrays, Bundle of 6x AO-0562, 10m (32.8ft), max. 90°C (194°F) collected in braided sleeve | |
| Cable for Arrays, Bundle of 6x AO-0562, 15 m (49.2ft), max. 90°C (194°F) collected in braided sleeve | |
| Cable for Arrays, Bundle of 6x AO-0562, 20m (66ft), max. 90°C (194°F) collected in braided sleeve | |
| Cable for Arrays, Bundle of 6x AO-0562, 30m (98.4ft), max. 90°C (194°F) collected in braided sleeve | |
| Cable for Arrays, Bundle of 6x AO-0562, 5,0m (16,7ft), max.+90°C (194°F) collected in braided sleeve | |
| Cable for Arrays, Bundle of 7x AO-0562, 10 m (32,8ft), max. 90°C (194°F) collected in braided sleeve | |
| Cable for auxiliary channels on LAN-XI 3056 HS Tacho + Auxiliary Input Module A-end connectors: 2 × circular 10-pin (M) B-end connectors: 8 × BNC (F) Length: 1.0 m (3.3... | |
| Cable HBK classic F to Lemo 1B-10 p M to (connecting 3923 to 2250) | |
| Cable hydrophone AC 0034, JJ-0415 (F) to JP-0108 (M) 100m (333ft), max.+80°C (176°F) | |
| Cable hydrophone AC 0034, JJ-0415 (F) to JP-0108 (M) 10m (33ft), max.+80°C (176°F) | |
| Cable hydrophone AC 0034, JJ-0415 (F) to JP-0415 (M) 30m (100ft) , max.+80°C (176°F) | |
| Cable hydrophone AC-0101, JP-0735 (M) to JJ-0738 (F), 100m(333ft),max.+80° C (176°F) | |
| Cable hydrophone AC-0101, JP-0735 (M) to JJ-0738 (F), 10m(33.3ft),max.+80° C (176°F) | |
| Cable hydrophone AC-0101, JP-0735 (M) to JJ-0738 (F), 20m(66.7ft),max.+80° C (176°F) | |
| Cable hydrophone AC-0101, JP-0735 (M) to JJ-0738 (F), 300m(1000ft),max.+80 °C (176°F) | |
| Cable Lemo 1B-10 p F to HBK classic M (connecting ZC-0026 to 3923) | |
| Cable linking 2250 SLM, rechargeable battery QB0051 and charger ZG0404. (NB: For 2238 or 2260 SLM use AQ-1698) | |
| Cable loudspeaker, Speakon 4-pin (M) to Speakon 4-pin (M) 40m(133,3ft), max.+70°C (158°F) | |
| Cable loudspeaker, Speakon 4-pin (M) to Speakon 4-pin (M) 20m(66ft), max.+70°C (158°F) | |
| Cable loudspeaker, Speakon 4-pin (M) to Speakon 4-pin (M), 10m(32.8ft), max.+70°C (158°F) | |
| Cable loudspeaker, Speakon 4-pin (M) to Speakon 4-pin (M), 10m(33,3ft), max.+70°C (158°F) | |
| Cable loudspeaker, Speakon 4-pin (M) to Speakon 4-pin (M), 20m(66,7ft), max.+70°C (158°F) | |
| Cable loudspeaker, Speakon 4-pin (M) to Speakon 4-pin (M), 25m(83,3ft), max.+70°C (158°F) | |
| Cable low noise coax, 3-56 UNF (M) to 10-32 UNF (F), 1m(3,3ft), max.+200°C (392°F) | |
| Cable low noise coax, 3-56 UNF (M) to 10-32 UNF (F), 3m(10ft), max.+200°C (392°F) | |
| Cable low noise coax, 3-56 UNF (M) to 10-32 UNF (F), 5m(16,7ft), max.+200°C (392°F) | |
| Cable low-noise, 3-way 10-32 UNF (M) to 3-way 10-32 UNF (M) 3,0m (10ft) max.+90°C (194°F) | |
| Cable low-noise, 3-way 10-32 UNF (M) to 3-way 10-32 UNF (M) 5,0m (16.7ft) max.+90°C (194°F) | |
| Cable OBD-II 16-p(M) to sub-D 9-p(F), 1m | |
| Cable RJ45(M) to RJ45(M), 100m, Cat. 6 | |
| Cable single screen coax , 10-32 UNF (M) to SMB (F) , 8m (26,7ft) , max.+105°C (221°F) | |
| Cable single screen coax, 10-32 UNF (M) to SMB (F), 10m (33,3ft), max.+105°C (221°F) | |
| Cable single screen coax, 10-32 UNF (M) to SMB (F), 15m (50ft), max.+105°C (221°F) | |
| Cable single screen coax, 10-32 UNF (M) to SMB (F), 25m (83,3ft), max.+105°C (221°F) | |
| Cable single screen coax, 10-32 UNF (M) to SMB (F), 2m (6,7ft), max.+105°C (221°F) | |
| Cable single screen coax, 10-32 UNF (M) to SMB (F), 3m (10ft), max.+105°C (221°F) | |
| Cable single screen coax, 10-32 UNF (M) to SMB (F), 5m (16,7ft), max.+105°C (221°F) | |
| Cable single screen coax, SMB (F) to BNC (M), 0,3m (0,98ft), max.+105°C (221°F) | |
| Cable single screen coax, SMB (F) to BNC (M), 10m (33,3ft), max.+105°C (221°F) | |
| Cable single screen coax, SMB (F) to BNC (M), 15m (50ft), max.+105°C (221°F) | |
| Cable single screen coax, SMB (F) to BNC (M), 1m (3,3ft), max.+105°C (221°F) | |
| Cable single screen coax, SMB (F) to BNC (M), 20m (66,7ft), max.+105°C (221°F) | |
| Cable single screen coax, SMB (F) to BNC (M), 2m (6.7ft), max.+105°C (221°F) | |
| Cable single screen coax, SMB (F) to BNC (M), 3m (10ft), max.+105°C (221°F) | |
| Cable single screen coax, SMB (F) to BNC (M), 5m (16,7ft), max.+105°C (221°F) | |
| Cable super low-noise, 10-32 UNF (M) sleeves to BNC (M), 1,2m (4ft) max.+120°C (248°F) | |
| Cable super low-noise, 10-32 UNF (M) to 10-32 UNF (M) black sleeves, 10m(33,3ft) max.+120°C (248°F) | |
| Cable super low-noise, 10-32 UNF (M) to 10-32 UNF (M) black sleeves, 3m(10ft) max.+120°C (248°F) | |
| Cable super low-noise, 10-32 UNF (M) to 10-32 UNF (M) black sleeves, 5,0m(16,7ft) max.+120°C (248°F) | |
| Cable super low-noise, 10-32 UNF (M) to 10-32 UNF (M) black sleeves, 5m(16,7ft) max.+120°C (248°F) | |
| Cable super low-noise, 10-32 UNF (M) to M3 (M) right-angle , 0,5m(1,7ft), max.+125°C (257°F) | |
| Cable super low-noise, 10-32 UNF (M) to SMB (F) 1.2m (4ft) max.+250°C (482°F) | |
| Cable super low-noise, 10-32 UNF (M) to SMB (F) 10m (33,3ft) max.+250°C (482°F) | |
| Cable super low-noise, 10-32 UNF (M) to SMB (F) 15m (50ft) max.+250°C (482°F) | |
| Cable super low-noise, 10-32 UNF (M) to SMB (F) 30m (100ft) max.+250°C (482°F) | |
| Cable super low-noise, 10-32 UNF (M) to SMB (F) 5,0m (16,7ft) max.+250°C (482°F) | |
| Cable super low-noise, M3 (M) to BNC (M), 10m (33,3ft), max.+90°C (194°F) | |
| Cable super low-noise, M3 (M) to BNC (M), 15m (50ft), max.+90°C (194°F) | |
| Cable super low-noise, M3 (M) to BNC (M), 1m (3,3ft), max.+90°C (194°F) | |
| Cable super low-noise, M3 (M) to BNC (M), 20m (66,7ft), max.+90°C (194°F) | |
| Cable super low-noise, M3 (M) to BNC (M), 2m (6,7ft), max.+90°C (194°F) | |
| Cable super low-noise, M3 (M) to BNC (M), 3m (10ft), max.+90°C (194°F) | |
| Cable super low-noise, M3 (M) to BNC (M), 5m (16,7ft), max.+90°C (194°F) | |
| Cable super low-noise, M3 (M) to SMB (F) 3,0m (10ft), max.+250°C (482°F) | |
| Cable super low-noise, M3 (M) to SMB (F) 5,0m(16,7ft) max.+250°C (482°F) | |
| Cable, 1/4"-28 UNF 4-pin (F) straight to open end 4XAWG 32, 5,0m (16,7ft), max +125°C (257°F) | |
| Cable, 10-32UNF(M) straight to open end Twisted pair, 5m (16,7ft), -55°C to +125°C (-67°F to 257°F) | |
| Cable, 4-ways multi, 1/4"-28 UNF 4-pin (F) to open end, 1,5m(5ft), max.+90°C (194°F) | |
| Cable, 4-ways multi, 1/4"-28 UNF 4-pin (F) to open end, 10m (33,3ft), max.+90°C (194°F) | |
| Cable, 4-ways multi, 1/4"-28 UNF 4-pin (F) to open end, 2,5m(8,3ft), max.+90°C (194°F) | |
| Cable, 4-ways multi, 1/4"-28 UNF 4-pin (F) to open end, 4,0m(13,3ft), max.+90°C (194°F) | |
| Cable, 4-ways multi, 1/4"-28 UNF 4-pin (M) to 1/4"-28 UNF 4-pin (M), x.xm (x.xft), max.+90°C (194°F) | |
| Cable, 5-ways multi, screened, DIN 5-pin (M) to DIN 5-pin (F), 10m (33,3ft), max.+70°C (158°F) | |
| Cable, 5-ways multi, screened, DIN 5-pin (M) to DIN 5-pin (F), 3,0m (10ft), max.+70°C (158°F) | |
| Cable, 5-ways multi, screened, DIN 5-pin (M) to DIN 5-pin (F), 5,0m (16,7ft), max.+70°C (158°F) | |
| Cable, 7-ways multi, circular 7-pin (F) bulkhead to circular 7-pin (F) bulkhead, 10m(33,3ft),max.+70° C (158°F) | |
| Cable, 7-ways multi, circular 7-pin (F) bulkhead to circular 7-pin (F) bulkhead, 2,0m(6,7ft),max.+70° C (158°F) | |
| Cable, 7/16-27 UNS 2-pin (F) to open end, blue LSZH, 2,0m (6.6ft), max.+70°C (158°F) | |
| Cable, 8-ways control, Speakon (M) to Speakon (M), 0,55m(1,8ft) max.+70°C (158°F) | |
| Cable, AC-0005, 10-32 UNF (M) right angle to 10-32 UNF (M) straight 1.0m (3.37ft) max.+250°C (482°F) | |
| Cable, AC-0005, 10-32 UNF (M) right angle to 10-32 UNF (M) straight 2.0m (6,7ft) max.+250°C (482°F) | |
| Cable, AC-0005, 10-32 UNF (M) right angle to 10-32 UNF (M) straight 3.0m (10ft) max.+250°C (482°F) | |
| Cable, AC-0005, 10-32 UNF (M) to 10-32 UNF (M) IP67 sleeve, 10m (33.3ft), max.+120°C (248°F) | |
| Cable, AC-0005, 10-32 UNF (M) to 10-32 UNF (M) IP67 sleeve, 20m (66,7ft) , max.+120°C (248°F) | |
| Cable, AC-0005, 10-32 UNF (M) to 10-32 UNF (M) IP67 sleeve, 30m (100ft), max.+120°C (248°F) | |
| Cable, AC-0005, 10-32 UNF (M) to 10-32 UNF (M) IP67 sleeve, 5,0m (16.7ft), max.+120°C (248°F) | |
| Cable, AC-0005, 10-32 UNF (M) to 10-32 UNF (M) IP67 sleeve, 50m (166ft), max.+120°C (248°F) | |
| Cable, AC-0005, low-noise, 10-32 UNF (M) to BNC (M) 10,0m (33.3ft) max.+250°C (482°F) | |
| Cable, AC-0005, low-noise, 10-32 UNF (M) to BNC (M) 5,0m (16.7ft) max.+250°C (482°F) | |
| Cable, AC-0066, 10-32 UNF (M) to 10-32 UNF (M), 1,2m (4ft), max.+250°C (482°F) | |
| Cable, AC-0066, 10-32 UNF (M) to 10-32 UNF (M), 10m (33,3ft), max.+250°C (482°F) | |
| Cable, AC-0066, 10-32 UNF (M) to 10-32 UNF (M), 3,0m (10ft), max.+250°C (482°F) | |
| Cable, AC-0077, 2-pin 7/16-27UNS (F) to BNC (M) 17m (56.7ft) max.+250°C (482°F) | |
| Cable, AC-0077, 2-pin 7/16-27UNS (F) to BNC (M) 5,0m (16.7ft) max.+250°C (482°F) | |
| Cable, AC-0077, 2-pin 7/16-27UNS (F) to BNC (M) 9,0m (30ft) max.+250°C (482°F) | |
| Cable, AC-0077, 7/16-27UNS 2-pin (F) to MIL-26482 3-pin (M), 2,5m(8.3ft) max.+250°C (482°F) | |
| Cable, AC-0077, 7/16-27UNS 2-pin (F) to MIL-26482 3-pin (M), 4,0m(13.3ft) max.+250°C (482°F) | |
| Cable, AC-0077, 7/16-27UNS 2-pin (F) to MIL-26482 3-pin (M), 5,0m(16.7ft) max.+250°C (482°F) | |
| Cable, AC-0077, 7/16-27UNS 2-pin (F) to open end, 5m(16,7ft), max.+250°C (482°F) | |
| Cable, AC-0077, 7/16-27UNS 2-pin (F) to TNC (M) 3,0m (10ft), max.+250°C (482°F) | |
| Cable, AC-0077, 7/16-27UNS 2-pin (F) to TNC (M) 7,0m (23.7ft), max.+250°C (482°F) | |
| Cable, AC-0077, MIL-26482 3-pin (M) to open-end, 10m (33,3ft) max.+250°C (482°F) | |
| Cable, AC-0077, MIL-26482, 3-pin (M) to TNC (M), 8,0m (26.7ft) max.+250°C (482°F) | |
| Cable, AC-0079, sub-D 9-pin (F) to circular 5-pin (M) 2,1xm (6.9ft), max.+90°C (194°F) | |
| Cable, AC-0087, 7/16-27UNS 2-pin (F) to open end, 5m(16,7ft), max.+250°C (482°F) | |
| Cable, AC-0141, MIL-C-5015 2-pin (F) to BNC (M), 100m(333ft), max.+150°C (302°F) | |
| Cable, AC-0141, MIL-C-5015 2-pin (F) to BNC (M), 10m(33,3ft), max.+150°C (302°F) | |
| Cable, AC-0141, MIL-C-5015 2-pin (F) to BNC (M), 20m(66,7ft), max.+150°C (302°F) | |
| Cable, AC-0141, MIL-C-5015 2-pin (F) to BNC (M), 2m(6.7ft), max.+150°C (302°F) | |
| Cable, AC-0141, MIL-C-5015 2-pin (F) to BNC (M), 30m(100ft), max.+150°C (302°F) | |
| Cable, AC-0141, MIL-C-5015 2-pin (F) to BNC (M), 3m(10ft), max.+150°C (302°F) | |
| Cable, AC-0141, MIL-C-5015 2-pin (F) to BNC (M), 50m(166,7ft), max.+150°C (302°F) | |
| Cable, AC-0141, MIL-C-5015 2-pin (F) to BNC (M), 5m(16,7ft), max.+150°C (302°F) | |
| Cable, AC-0141, MIL-C-5015 2-pin (F) to open end, 3m(10ft) ,max.+150°C (302°F) | |
| Cable, AC-0200, 7/16-27UNS, 2-pin (F) to TNC (M), 7m (23,3ft),max.+250°C (482°F) | |
| Cable, AC-0201, MIL-C-5015 2-pin (F) to triax-00 (M), 15m (50ft), max.+85°C (185°F) | |
| Cable, AC-0201, MIL-C-5015 2-pin (F) to triax-00 (M), 5,0m (16.7ft), max.+85°C (185°F) | |
| Cable, AC-0223, 1/4"-28 UNF 4-pin (F) to 1/4"-28 UNF 4-pin (F), 3,0m (10ft), max.+250°C (482°F) | |
| Cable, AC-0223, 1/4"-28 UNF 4-pin (F) to 1/4"-28 UNF 4-pin (F), 5,0m (16,7ft), max.+250°C (482°F) | |
| Cable, AC-0225, 7/16-27UNS 2-pin (F) to BNC (M) 35m (114ft), +250°C (482°F) | |
| Cable, AC-0289, HBK 7-pin (F) to circular-1B 7-pin (M), 0,25m (0.8ft) max.+70°C (158°F) | |
| Cable, AC-0294, MIL-C-5015 3-pin (F) to BNC (M) 3,0m (10ft) -60°C to 200°C (-76 to +392°F) | |
| Cable, AC-0294, MIL-C-5015 3-pin (F) to BNC (M) 5,0m (16.7ft) -60°C to 200°C (-76 to +392°F) | |
| Cable, AC-0294, MIL-C-5015 3-pin (F) to BNC - 3,0m (10ft) max.+250°C (482°F) - Screen not connected to BNC | |
| Cable, AC-0294, MIL-C-5015 3-pin (F) to circular-00 triaix (M), 5,0m (16.7ft) max.+250°C (482°F) | |
| Cable, AC-0294, MIL-C-5015 3-pin (F) to open end, 10m (33.3ft) max.+250°C (482°F) | |
| Cable, AC-0294, MIL-C-5015 3-pin (F) to open end, 3,0m (10ft) max.+250°C (482°F) | |
| Cable, AC-0294, MIL-C-5015 3-pin (F) to open end, 5,0m (16.7ft) max.+250°C (482°F) | |
| Cable, AC-0294, Series 800 3-pin (F) to BNC (M), 2,0m (6.7ft) max.+200°C (392°F) | |
| Cable, AC-0294, Series 800 3-pin (F) to BNC (M), 3,0m (10ft) max.+200°C (392°F) | |
| Cable, AC-0294, Series 800 3-pin (F) to BNC (M), 5,0m (16.7ft) max.+200°C (392°F) | |
| Cable, AC-0296, BNC (M) to BNC (M) with Airbus engraving, 10m (33.3ft), max.+85°C (185°F) | |
| Cable, AC-0296, BNC (M) to BNC (M) with Airbus engraving, 15m (50ft), max.+85°C (185°F) | |
| Cable, AC-0296, BNC (M) to BNC (M) with Airbus engraving, 2,5m (3.8ft), max.+85°C (185°F) | |
| Cable, AC-0296, BNC (M) to BNC (M) with Airbus engraving, 20m (66.7ft), max.+85°C (185°F) | |
| Cable, AC-0296, BNC (M) to BNC (M) with Airbus engraving, 3,0m (10ft), max.+85°C (185°F) | |
| Cable, AC-0296, BNC (M) to BNC (M) with Airbus engraving, 5,0m (16,7ft), max.+85°C (185°F) | |
| Cable, AC-0296, BNC (M) to BNC (M) with Airbus engraving, 7,0m (23.3ft), max.+85°C (185°F) | |
| Cable, AC-0296, triax-00 (M) to 3.5mm stereo jack (M) 3,0m (10ft) max.+70°C (158°F) | |
| Cable, AC-0304 PTFE triaxial, BNT (M) to BNT (M), 1.2m (4.0ft) max.+80°C (176°F) | |
| Cable, AC-0309, circular 4-pin (F) to 3-ways 10-32 UNF (M) 5,0m (16.4ft) max.+250°C (482°F) | |
| Cable, AES3 / Digital HATS Input, XLR 3-pin (F) to dual SMB (F), 3,0m (10ft), max.+70°C (158°F) | |
| Cable, BNC(M) straight to open end Twisted pair, 5m (16,7ft), max +125°C (257°F) | |
| Cable, break-out coax, sub-D 50-pin (M) to 17-ways BNC (M) 1,5m (5,0ft), max.+85°C (185°F) | |
| Cable, CAN High-Speed + Low-Speed breakout box with LED-indication for LAN-XI, sub-D 9-pin (M) to circular-1B 8-pin (M) & circular-00 coax (M), 3,0m (10,0ft), max.+70°C (158°F) | |
| Cable, CAN, J1939-13 Type 2, 9-pin (M/F) to sub-D 9-pin (F), 1,0 m(3.3ft), max.+70°C (158°F) | |
| Cable, CAN, OBD-II type B 16-pin (M) to OBD-II type A 16-pin (F), 0,4 m(1.3ft), max.+70°C (158°F) | |
| Cable, Cat.5e F/UTP up to 100 MHz, RJ45 8-pin (M) to RJ45 8-pin (M), 1,0m(3.3ft), max.+70°C (158°F) | |
| Cable, Cat.5e F/UTP up to 100 MHz, RJ45 8-pin (M) to RJ45 8-pin (M), 2,0m(6.7ft), max.+70°C (158°F) | |
| Cable, Cat.6 S/FTP up to 250 MHz, RJ45 (M) to RJ45 (M), green PVC, 10m(33ft), +70°C (158°F) | |
| Cable, Cat.6 S/FTP up to 250 MHz, RJ45 (M) to RJ45 (M), green PVC, 2,0m(6.6ft), +70°C (158°F) | |
| Cable, Cat.6 S/FTP up to 250 MHz, RJ45 (M) to RJ45 (M), green PVC, 30m(100ft), +70°C (158°F) | |
| Cable, Cat.6 S/FTP up to 250 MHz, RJ45 (M) to RJ45 (M), PVC, 100m(333ft),+70°C(15 8°F) | |
| Cable, Cat.6 S/FTP up to 250 MHz, RJ45 (M) to RJ45 (M), PVC, 80m(264ft), +70°C (158°F) | |
| Cable, Cat.6 U/UTP up to 250 MHz, RJ45 (M) to RJ45 (M), grey PVC, 50m (166ft), +70°C (158°F) | |
| Cable, Cat.6 U/UTP up to 250 MHz, RJ45 (M) to RJ45 (M), grey PVC, 75m (250ft), +70°C (158°F) | |
| Cable, circular-1B 7-pin (M) to circular-1B 7-pin (F) panel, 0,6m(2.0ft) max.+90°C (194°F) | |
| Cable, circular-1B 7-pin (M) to circular-1B 7-pin (F) panel, 11m(36.7ft) max.+90°C (194°F) | |
| Cable, circular-1B 7-pin (M) to circular-1B 7-pin (F) panel, 15m(49.2ft) max.+90°C (194°F) | |
| Cable, circular-1B 7-pin (M) to circular-1B 7-pin (F) panel, 25m(82.0ft) max.+90°C (194°F) | |
| Cable, coax, 37-pin sub-D (M) to 6-ways coax BNC (F) 0,5m (1,7ft), max.+85°C (185°F) | |
| Cable, coax, 37-pin sub-D (M) to 6-ways coax BNC (F) 5,0m (16,7ft), max.+85°C (185°F) | |
| Cable, coax, BNC straight (F) to triax-00 straight (M), 10m (33,3ft), max.+105°C (221°F) | |
| Cable, coax, BNC straight (F) to triax-00 straight (M), 1m (3,3ft), max.+105°C (221°F) | |
| Cable, coax, BNC straight (F) to triax-00 straight (M), 3m (10ft), max.+105°C (221°F) | |
| Cable, coax, circular 4-pin (M) to 3-ways 10-32 UNF (M) 1,2m (4.0ft) max.+90°C (194°F) | |
| Cable, coax, circular triax-00 (M) to M3 (M), 3.0m (10ft), max.+105°C (221°F) | |
| Cable, coax, circular triax-00 (M) to M3 (M), 4.0m (13.3ft), max.+105°C (221°F) | |
| Cable, coax, circular-00 2-pin (M) to 10-32 UNF (M) 2,5m (8.3ft), max.+250°C (482°F) | |
| Cable, coax, circular-00 4-pin (F) to 3-ways 10-32 UNF (M) 0,3m (1ft) max.+85°C (185°F) | |
| Cable, coax, circular-1B 7-pin (M) to 6-way BNC (M), 10m (33.3ft), max.+70°C (158°F) | |
| Cable, coax, circular-1B 7-pin (M) to 6-way BNC (M), 15m (50ft), max.+70°C (158°F) | |
| Cable, coax, SMB straight (F) to BNC straight (F), 0,3m (1ft), max.+105°C (221°F) | |
| Cable, coax, SMB straight (F) to SMB right angle (F), 1m (3,3ft), max.+105°C (221°F) | |
| Cable, coax, SMB straight (F) to SMB right angle (F), 2m (6,7ft), max.+105°C (221°F) | |
| Cable, coax, SMB straight (F) to SMB right angle (F), 3m (10ft), max.+105°C (221°F) | |
| Cable, coax, SMB straight (F) to SMB straight (F), 10m (33,3ft), max.+105°C (221°F) | |
| Cable, coax, SMB straight (F) to SMB straight (F), 5m (16,7ft), max.+105°C (221°F) | |
| Cable, coax, SMB straight (F) to triax-00 straight (M), 3m (10ft), max.+105°C (221°F) | |
| Cable, coax, SMB straight (F) to triax-00 straight (M), 5m (16,7ft), max.+105°C (221°F) | |
| Cable, Customer Specified, 1/4"-28UNF 4-pin (F) to circular-OB 3-pin (F) for 4506 | |
| Cable, DC power, circular-00 (M) to 2x Faston 6,3x0,8mm (F), with fuseholder, 2,0m (6.6ft) | |
| Cable, DC power, XLR to 2-way yellow faston, 3m (10ft), max.+70°C (158°F) | |
| Cable, DC-power for 3535, Bayonet DC-Plug 2,1mm (M) to DC-Plug 2,1mm (M) | |
| Cable, DC-power, Car cigar plug (M) to Powercon 3-pin (M) 2,0m (6,7ft) max.+70°C (158°F) | |
| Cable, double screened coax, special for tranducer, BNC (M) to BNC (M) 10m (33.3ft), max.+85°C (185°F) | |
| Cable, double screened coax, special for tranducer, BNC (M) to BNC (M) 110m (360ft), max.+85°C (185°F) | |
| Cable, double screened coax, special for tranducer, BNC (M) to BNC (M) 15m (50ft), max.+85°C (185°F) | |
| Cable, double screened coax, special for tranducer, BNC (M) to BNC (M) 5m (16.7ft), max.+85°C (185°F) | |
| Cable, double screened coax, special for tranducer, BNC (M) to BNC (M) 69m (226ft), max.+85°C (185°F) | |
| Cable, double screened coax, special for tranducer, BNC (M) to BNC (M) 70m (229ft), max.+85°C (185°F) | |
| Cable, double screened coax, special for tranducer, BNC (M) to BNC (M), 80m (262ft), max.+85°C (185°F) | |
| Cable, EN 9100, AC-0200, 10-32 UNF (M) to D38999 3-pin (F) 0,33m (1,0ft) max.+250°C (482°F) | |
| Cable, Extension, 9-pin sub-D to HR10 7P-4s/4, 10m(33,3ft), max.+70°C (158°F) | |
| Cable, for LAN-IX modules, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 1.0m (x.xft), max.+125°C (257°F) | |
| Cable, for model 65 & 66, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 5.2m (17.3ft) max.+90°C (194°F) | |
| Cable, for Photocell, roller with circular-1B 6-pin (F) to circular-1B_6-pin (M), 110m (367ft), max +80°C (176°F) | |
| Cable, for Photocell, roller with circular-1B 6-pin (F) to circular-1B_6-pin (M), 150m (500ft), max +80°C (176°F) | |
| Cable, link charging cable for ZG-0860, 3-way slave charger unit, 0,2m (8.0ft) | |
| Cable, low-noise double screen, 10-32 UNF (M) to 10-32 UNF (M), 1,2m(4ft), max.+250°C (482°F) | |
| Cable, low-noise double screen, 10-32 UNF (M) to 10-32 UNF (M), 30m(100ft), max.+250°C (482°F) | |
| Cable, low-noise double screen, 10-32 UNF (M) to 10-32 UNF (M), 3m(10ft), max.+250°C (482°F) | |
| Cable, low-noise double screen, 10-32 UNF (M) to 10-32 UNF (M), 5m(16,7ft), max.+250°C (482°F) | |
| Cable, low-noise double screen, M3 (M) to 10-32 UNF (M), 1,2m(4ft), max.+200°C (392°F) | |
| Cable, low-noise double screen, M3 (M) to 10-32 UNF (M), 2m(6,7ft), max.+200°C (392°F) | |
| Cable, low-noise double screen, M3 (M) to 10-32 UNF (M), 3m(10ft), max.+200°C (392°F) | |
| Cable, low-noise double screen, M3 (M) to 10-32 UNF (M), 5m(16,7ft), max.+200°C (392°F). | |
| Cable, low-noise double screen, M3 (M) to 10-32 UNF (M),10m(33,3ft), max.+200°C (392°F) | |
| Cable, low-noise, 10-32 UNF (M) to triax-00 (M), 1,2m (4.0ft), max.+200°C (392°F) | |
| Cable, low-noise, 10-32 UNF(M) to triax-00 (M), 3,0m (10ft), max.+200°C (392°F) | |
| Cable, low-noise, 10-32 UNF(M) to triax-00 (M), 8,0m (26.7ft), max.+200°C (392°F) | |
| Cable, low-noise, 3-way 10-32 UNF (M) to 3-way BNC (M) 5,0m (16.7ft) max.+125°C (257°F) | |
| Cable, M12 circular 8-pin (F) IP67 to circular-1B 8-pin (M), 10m(33,3ft), max.+70°C (158°F) | |
| Cable, M12 sensors, circular 8-pin (M) to circular 8-pin (F) 20m (66.7 ft) max.+70°C (158°F) | |
| Cable, Microphone, circular-1B 10-pin (M) to circular-1B 10-pin (F), 100m (328ft), max.+80°C (176°F) | |
| Cable, Microphone, circular-1B 10-pin (M) to circular-1B 10-pin (F), 2,0m (6.70ft), max.+80°C (176°F) | |
| Cable, Microphone, circular-1B 10-pin (M) to circular-1B 10-pin (F), 20m (66.7ft), max.+80°C (176°F) | |
| Cable, Microphone, circular-1B 10-pin (M) to circular-1B 10-pin (F), 50m (166ft), max.+80°C (176°F) | |
| Cable, Microphone, circular-1B 7-pin (F) to circular-1B 10-pin (M) 35m (116,7ft) max.+90°C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (F) to circular-1B 10-pin (M), 100m(333ft),max.+90° C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (F) to circular-1B 10-pin (M), 10m(33.3ft),max.+90° C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (F) to circular-1B 10-pin (M), 20m(66.7ft),max.+90° C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (F) to circular-1B 10-pin (M), 3,0m(10ft),max.+90°C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (F) to long circular-1B 10-pin (M) 3.0m (10ft) max.+90°C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (M), 10m (33,3ft), max.+70°C (158°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (M), 2,0m (6,7ft), max.+70°C (158°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (M), 20m (66,7ft), max.+70°C (158°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (M), 3,0m (10ft), max.+70°C (158°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (M), 30m (100ft), max.+70°C (158°F) | |
| Cable, Microphone, connection 4182 to 2260/2270, 1m(3.3ft.) max.+70°C (158°F) | |
| Cable, multi, B&K 7-pin (F) to circular-1B 7-pin (M), 0,3m(1.0ft), max.+70°C (158°F) | |
| Cable, multi, B&K 7-pin (F) to circular-1B 7-pin (M), 1,0m(3.3ft), max.+70°C (158°F) | |
| Cable, multi, B&K 7-pin (F) to circular-1B 7-pin (M), 10m(33ft), max.+70°C (158°F) | |
| Cable, multi, B&K 7-pin (F) to circular-1B 7-pin (M), 3,0m(10ft), max.+70°C (158°F) | |
| Cable, multi, circular 4-pin (F) to circular-00 4-pin (M) 2,5m (8,3ft), max.90°C (194°F) | |
| Cable, multi, sub-D 37-pin (M) to 2-ways 1/4"-28 UNF 4-pin (F) 10m (33.3ft) max.+85°C (185°F) | |
| Cable, Pass-by, AC-0299, BNC (M) to cabl | |
| Cable, Pass-by, AC-0299, BNC (M) to cable drum with BNC (F) 40m (133ft) max.+85°C (185°F) | |
| Cable, Photocell, circular-1B 6-pin (M) to circular-1B 6-pin (F) 100m (333ft) max.+90°C (194°F) | |
| Cable, Photocell, circular-1B 6-pin (M) to circular-1B 6-pin (F) 110m (366ft) max.+90°C (194°F) | |
| Cable, Photocell, circular-1B 6-pin (M) to circular-1B 6-pin (F) 120m (333ft) max.+90°C (194°F) | |
| Cable, Photocell, circular-1B 6-pin (M) to circular-1B 6-pin (F) 60m (200ft) max.+90°C (194°F) | |
| Cable, Photocell, circular-1B 6-pin (M) to circular-1B 6-pin (F) 90m (300ft) max.+90°C (194°F) | |
| Cable, Radar, circular-1B 5-pin (M) to circular-2K 4-pin(M), 2,0m (6.6ft), max.+70°C (158°F) | |
| Cable, RS232 null modem, sub-D 9-pin (F) to sub-D 9-pin (F) + adaptor 9-pin (M) to 25-pin (F),3,0m(10ft),max.+ 70°C (158°F) | |
| Cable, serial, 9-pin sub-D (F) to 9-pin sub-D (F) 5,0m(16,7ft), max.+70°C (158°F) | |
| Cable, Series 800 4-pin (F) to 3-ways BNC (M), 2,0m (6.7ft) max.+90°C (194°F) | |
| Cable, shaker drive extension, Speakon 4-pin (M) to Speakon 4-pin (F) 10m(33,3ft) max.+70°C (158°F) | |
| Cable, shaker drive, Speakon 4-pin (M) to Speakon 4-pin (M) 10m(33,3ft) max.+70°C (158°F) | |
| Cable, shaker drive, Speakon 4-pin (M) to Speakon 4-pin (M) 30m(100ft) max.+70°C (158°F) | |
| Cable, shaker drive, Speakon 4-pin (M) to Speakon 4-pin (M) 5,0m(16,7ft) max.+70°C (158°F) | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 0,5m (1,7ft) max.+85°C (185°F) | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 0.5m (1,7ft) max.+105°C (221°F), min. bend radius 5mm | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 100m (333,3ft) max.+85°C (185°F) | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 10m (33,3ft) max.+105°C (221°F), min. bend radius 5mm | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 10m (33,3ft) max.+85°C (185°F). | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 15m (50ft) max.+85°C (185°F) | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 1m (3,3ft) max.+105°C (221°F), min. bend radius 5mm | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 1m (3,3ft) max.+85°C (185°F) | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 20m (66,7ft) max.+85°C (185°F) | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 2m (6,7ft) max.+105°C (221°F), min. bend radius 5mm | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 2m (6,7ft) max.+85°C (185°F) | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 30m (100ft) max.+85°C (185°F) | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 3m (10.0ft) max.+105°C (221°F), min. bend radius 5mm | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 3m (10ft) max.+85°C (185°F) | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 5m (16,7ft) max.+105°C (221°F), min. bend radius 5mm | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 5m (16,7ft) max.+85°C (185°F) | |
| Cable, single screen coax, SMB right-angle (F) to SMB right-angle (F) ,3,0m(10ft), max.+85°C (185°F). | |
| Cable, single screen coax, SMB right-angle (F) to SMB right-angle (F) 2,0m(6,7ft), max.+85°C (185°F) | |
| Cable, single screen coax, SMB right-angle (F) to SMB right-angle (F), 1,0m(3,3ft), max.+85°C (185°F). | |
| Cable, single screen coax, SMB right-angle (F) to SMB right-angle (F), 10m(33,3ft), max.+85°C (185°F) | |
| Cable, single screen coax, SMB right-angle (F) to SMB right-angle (F), 5,0m(16,7ft), max.+85°C (185°F) | |
| Cable, single shielded hardline, 7/16-27 UNS 2-pin (F) to 7/16-27 UNS 2-pin (M), 1,0m (3.3ft), 500°C (932°F) | |
| Cable, single shielded hardline, 7/16-27 UNS 2-pin (F) to 7/16-27 UNS 2-pin (M), 1,5m(5ft), 500°C (932°F) | |
| Cable, single shielded hardline, 7/16-27 UNS 2-pin (F) to 7/16-27 UNS 2-pin (M), 13,5m (44.3ft), 500°C (932°F) | |
| Cable, single shielded hardline, 7/16-27 UNS 2-pin (F) to 7/16-27 UNS 2-pin (M), 3,0m(10ft), 500°C (932°F) | |
| Cable, single shielded hardline, 7/16-27UNS 2-pin (F) to 7/16-27UNS 2-pin (F), 5,0m(16.7ft), 500°C (932°F) | |
| Cable, Speakon 4-pin (F) to 2-ways banana (M) 2,0m (6,7ft), max.+70°C (158°F) | |
| Cable, Speakon 4-pin (F) to 2-ways banana (M) 5m (16.7ft) max.+70°C (158°F) | |
| Cable, sub-D 15-pin (M) to sub-D 15-pin (M), 2,0m (6.7ft), max.+85°C (185°F) | |
| Cable, super low-noise, 10-32 UNF (M) to BNC (M) 0,5m (1.7ft) max.+250°C (482°F) | |
| Cable, triax, triax-00 3-pin (M) to 3.5mm stereo jack (M) 1,5m (5.0ft) max +70°C (158°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 10m (33,3ft), max.+250°C (482°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 2.0m (6,7ft), max.+250°C (482°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 3.0m (10ft), max.+250°C (482°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 5.0m (16,7ft), max.+250°C (482°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 15m (50ft), max.+250°C (482°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 30m (100ft), max.+250°C (482°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways SMB (F) 10m (33.3ft) , max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways SMB (F) 3,0m (10ft) , max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways SMB (F) 5,0m (16.7ft) , max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways SMB (F) 6,0m (20ft) , max.+90°C (194°F) | |
| Cable, USB 2.0, Extension, USB-A 4-pin (M) to USB A 4-pin (F) 5,0m | |
| Cable, USB 2.0, USB-A (F) to USB-mini-B (M) black, 0,15m (0.5ft), max.+80°C (176°F) | |
| Cable, USB 2.0, USB-A (M) Infrared interface for type 4448 | |
| Cable, USB 2.0, USB-A (M) to USB-micro-B (M) black, 1,8m (5.9ft) max.+70°C (158°F) | |
| Cable, USB 2.0, USB-A (M) to USB-mini-B (M) black with 2x ferrite, 1,8m(5.9ft) max.+70°C (158°F) | |
| Cable, USB 2.0, USB-A power & USB-A (M) to USB-B (M) black 24 AWG, 1,0m (3.3ft) max.+70°C (158°F) | |
| Cable, USB 3,0, USB-C (M) with ferrite to USB-A (M) black, 1,0m (3.3ft) max.+70°C (158°F) | |
| Configurable cable for force transducers | |
| configurable cable for torque transducers Configuration free ends: Code: 139A, 0153, 0154, 0155, 0164, 0174 Configuration D-SUB 15pole: Code: 0149, 0150, 0163 | |
| Configurable cable | |
| Connection Cable, 2634 to 7-pole LEMO with Split Supplies | |
| Connector set for hydrophone cable to LAN-XI | |
| Connector set, 25x JP-0056 (M) connector 10-32 UNF for max Ø3,0mm cable jacket | |
| Connector, set of 25x JP-0012, 10-32 UNF (M) cable clamps for Ø1,0mm - Ø1,5mm - Ø2,0mm | |
| DC power cable, car to LAN-XI frame A-end connector: XLR 4-pin (F) B-end connector: Plug for car auxiliary power outlet Length: 3 m (10 ft) Maximum temperature: +70 °C (+158... | |
| DC power cable, car to LAN-XI module A-end connector: circular-00 (M) B-end connector: Plug for car auxiliary power outlet Length: 3 m (10 ft) | |
| Equipment, 2 meters | |
| Ferrite, split/snap-on, black plastic case, cable core for max ø6,50mm cable jacket | |
| FS76ARD - Configurable Strain and Temperature Sensor Array with Aramid Cable - Arrays of newLight® strain and temperature sensors with aramid cable. - Selectable number of sensors, sensor types and... | |
| FS76ARM - Configurable Strain and Temperature Sensor Array with Armor Cable - Arrays of newLight® strain and temperature sensors with armor cable. - Selectable number of sensors, sensor types and... | |
| FS76BRD - Configurable Strain and Temperature Sensor Array with Braid Cable - Arrays of newLight® strain and temperature sensors with braid cable. - Selectable number of sensors, sensor types and... | |
| Handle with integral cable * | |
| Interface cable RS 232, 9F to 9M, pin to pin * | |
| Measurement cable by the meter | |
| Output Cable, 2260 to DAT, LEMO to 3.5mm stereo jack. CAUTION - must NOT be used for playback 1,5 m (5 ft.) | |
| PMU Cable for 4511. low-smoke halogen-free, 3-pin hermetic connector (F) to MIL 3pin socket (F) on cable drum, 65 m. | |
| PMU cable from drum to LAN-XI. low-smoke halogen-free, 3-pin MIL plug (F) to 3pin MIL plug (F) - 2,0 m. | |
| Power cable for 2827 to Netgear Switch (UL0190) | |
| Short LAN Cable between WQ2429 Roller and Test Equipment, 2 meters | |
| Single point load cell with integrated overload protection Capacity: 300 g; 2 kg and 5 kg Accuracy class: C3 Maximum platform size: 200 x 200 mm according to OIML R76... | |
| Special cable, 50pin D-Sub connector with: 8x 2m cable to Microdot (10/32-UNF) connector and 8x 2m coaxial cable to BNC connector male | |
| Standard CAT 6 LAN Cable Standard CAT 6 LAN cable to be used between a module and a PC. Available in 2m, 10m and 30m. Cable is delivered with each... | |
| Straight SMB to angled BNC - 10 m | |
| Tool, Connector Assembly set, for 10-32 UNF, JP-0012 and JP-0056 | |
| Transducer connection cable for T10F 423 - free ends length of cable is variable | |
| Transducer connection cable; Speed length of cable is variable with 8pins cable socket Serie 423-8S and free ends for T10F model SF1 and SU2 | |
| Transducer connection cable; Torque length of cable is variable with 7-pins. Cable socket Serie 423-7S and free ends for T10F model SF1 and SU2 | |
| Type 4228/4231 Calibrator hose-fitted adaptor for verification of single ¼” microphone |
| << Prev |