The 6979A05 is a 5-foot hardline cable assembly with 10-32 plug connectors, featuring a 304L stainless steel jacket and silicon dioxide cable insulator. It is rated for a maximum temperature of 1200°F and has a maximum bend radius of 1.4 inches. The cable assembly includes fiberglass sleeving and a strain relief, and weighs approximately 2.5 grams per foot. DO NOT BEND the cable within the flagged end sections or while installed.
10-32 plug to 10-32 plug,hardline,max temp. 1200°F,stainless steel jacket
| Hottinger Brüel & Kjær A/S | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 6979A05 |
| Product Name | Cable Assembly |
| Application | Instrumentation and Control |