Hardline cable assembly with 10-32 plug connectors at both ends, stainless steel jacket, and a silicon dioxide cable insulator, rated for a maximum temperature of 1200°F and a minimum bending radius of 1.4 inches. The cable length is 20 feet, as designated by the model number suffix, with a weight of approximately 3.7 grams per foot and a maximum torque of 12 lb-inch. The cable must not be bent within the specified section at either end during installation.
10-32 plug to 10-32 plug,Hardline,stainl
| Hottinger Brüel & Kjær A/S | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 6946A20 |
| Product Name | Cable Assembly |
| Application | Instrumentation and Control |