Hammond Manufacturing Company Inc. Datasheets for Electronic Transformers
Electronic transformers are designed especially for low-power applications. They are used in computers, radio frequency (RF) devices, and lighting.
Electronic Transformers: Learn more
| Product Name | Notes |
|---|---|
| Features: Sealed “gapped” core modulation transformer design Minimum frequency response of 150- 7000 Hz. Range of secondary taps for a variety of tube types The tapped secondary winding carries full... | |
| Features: Intended for non-patient connected indoor applications where protection of sensitive electronics is required: High end audio / studio use Medical electronics High end test equipment / laboratory cULus Listed... | |
| Features: Perfect for high frequency filtering applications. High self-resonant frequency values Operating Frequency: 60Hz - 10kHz Some models feature universal channel mount packaging with flexible insulated leads (6" min.). Some... | |
| Features: Vacuum epoxy cast for stability. Constructed to pass MIL environmental specs. Low profile and pin mounted for P.C. applications. Pin diameter 0.032" Part Details Click Part No, below, for... | |
| Features A perfect match to our 1650P potted output transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Mounting hardware included. Primary: Universal - 100,... | |
| Features Universal primary with taps for 100, 120, 220 or 240 VAC, 50/60 Hz. (Except the 260A6 which is 117V, 50/60 Hz only) Designed for preamps, low power amps, general... | |
| Features Ampeg B25* 55 Watt Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to... | |
| Features Ampeg V50H*, 50 Watt Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to... | |
| Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware. Includes wire leads (minimum length of 4"). Frequency response +/- 0.5 db max. from... | |
| Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with mounting hardware. Sealed case and wax potted core internally for stable characteristics and long life. | |
| Features Designed for a 5 amp. primary (maximum 20 Amp), secondary current 5 ma. 40 - 1,000 Hz. operation. Customer to supply primary winding (1 turn through open top of... | |
| Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as... | |
| Features Fender Bandmaster* and Bandmaster Reverb*, 40 Watts Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close... | |
| Features Fender Harvard*, 10 Watts Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to... | |
| Features Fender Pro Junior*, 15 Watts Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible... | |
| Features Fender Sunn 2000*, 120 Watts Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible... | |
| Features For use with our 171, 172, 175, 176, 179, 289 & 298 transformers. Heavy duty design with plastic shell & double wipe contacts. Indoor use only. Allows for ground... | |
| Features Open core & coil, 4-slot bracket mounting chokes. Tolerance of 15% on both inductance & resistance. Inductances measured at rated D.C. current. The "195" series is single coil The... | |
| Features Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs were kept as close as possible to the original part to... | |
| Features Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to... | |
| Features Primary 115 VAC, 60 Hz. (Except 261D6 & 261GE6 which are 115/230 50/60 Hz.) and (262EE5 which is 120/240, 50/60 Hz) Designed for small power or bias supplies,... | |
| Features Primary 115 VAC, 60 Hz. - except as noted For "universal" primaries and/or 50/60 Hz. operation and other output voltage combinations please see our 300 Series. Enclosed, 4 hole,... | |
| Features Primary 120VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight cool operation and low profile. 50 or 60 Hz. operation, step... | |
| Features Primary 240VAC, 50/60 Hz., Secondary 120VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile. World wide applications, 50 or 60... | |
| Features Primary 240VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile. World wide applications, 50 or 60... | |
| Features Primary: Universal - 100, 110, 120, 200, 220,230, 240 VAC 50/60 Hz. NOTE: units are designed to operate with BOTH primary windings engaged. See primary wiring information under resources. | |
| Features Rugged black epoxy potted case with 9 pin connections (.025" square by 0.5" long). Frequency response minimum @ 0 dbm +/- 1 db max. (+/- 0.5 db is typical)... | |
| Features Toroidal design. Supplied with 24" insulated secondary leads, terminated with crimped ring connectors. Suitable for use with bare (uninsulated) primary conductor in circuits up to 600 V (4 KV... | |
| Features Traynor BassMaster YBA-1* 45 Watts Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible... | |
| Features Two versions available: Primary 115 VAC, 50/60 Hz. or Primary 117/234 VAC, 50/60 Hz. At 2,000 VAC and above, secondary leads are through rubber bushings (figure B). Units can... | |
| Features Used (with 150 Volt full scale A.C. voltmeters) to measure the voltage of 240, 480 or 600 VAC systems. Primary insulated for 4.0 KV rms test, suitable for L.V. | |
| Features Used in AC powered chimes, door bells, security systems, decorative lighting, furnaces, humidifiers, appliances, vending machines, intercom system type applications. Enclosed in an attractive plug-in black plastic case. For... | |
| Features Used in chimes, door bells, security systems, decorative lighting, furnaces, humidifiers, appliances, vending machines, intercom system type applications. Rugged, low noise design, indoor use only. Stripped wire input (primary)... | |
| Features Used in chimes, door bells, security systems, decorative lighting, furnaces, humidifiers, appliances, vending machines, intercom system type applications. Rugged, low noise, cool running design, indoor use only. Stripped wire... | |
| Features Used to measure the voltage of 120 VAC systems with 5 Volt full scale A.C. voltmeters. 50/60 Hz. operation. Choice of chassis mount or P.C. board pin mount. High... | |
| This listing of transformers and chokes is directly from the Peter W. Dahl files. They are arranged in alpha-numeric order beginning with AAA and ending with 999. These transformers are... | |
| A steel mounting bracket is included with each unit. When purchasing additional brackets for Class-2 Transformers. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship... |
| << Prev | Next >> |