Features
NOTES
PWR XFMR LAMINATED 65VA CHAS MT
| Hammond Manufacturing Company Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transformers | Power Transformers |
| Product Number | 260C | 260C |
| Product Name | Transformers - Classic Transformers | Transformers - Power Transformers |
| Category | Signal | |
| Other Transformer Types / Applications | Electronics; Power Transformer | |
| Standards | RoHS | |
| Power Rating (VA) | 65 VA | 65 VA |
| Transformer Type | Laminated Core |