Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 622U

Description
Features: Vacuum epoxy cast for stability. Constructed to pass MIL environmental specs. Low profile and pin mounted for P.C. applications. Pin diameter 0.032" Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Inductance (L) +/- 2% (mH) - Idc (mA)* for -2% L - Nominal Q - Freq. (kHz.) - D.C. resistance +/- 20% (Ohms) 622S - 47 13.7 65 16 27 622U - 100 9.3 64 15 49 622W - 220 6.4 60 13 122 * Note: Idc for minus 2% change of inductance (L)
Request a Quote
Description
Features: Vacuum epoxy cast for stability. Constructed to pass MIL environmental specs. Low profile and pin mounted for P.C. applications. Pin diameter 0.032" Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Inductance (L) +/- 2% (mH) - Idc (mA)* for -2% L - Nominal Q - Freq. (kHz.) - D.C. resistance +/- 20% (Ohms) 622S - 47 13.7 65 16 27 622U - 100 9.3 64 15 49 622W - 220 6.4 60 13 122 * Note: Idc for minus 2% change of inductance (L)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 622U - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
622U
Transformers - Chokes & Reactors 622U
Features: Vacuum epoxy cast for stability. Constructed to pass MIL environmental specs. Low profile and pin mounted for P.C. applications. Pin diameter 0.032" Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Inductance (L) +/- 2% (mH) - Idc (mA)* for -2% L - Nominal Q - Freq. (kHz.) - D.C. resistance +/- 20% (Ohms) 622S - 47 13.7 65 16 27 622U - 100 9.3 64 15 49 622W - 220 6.4 60 13 122 * Note: Idc for minus 2% change of inductance (L)

Features:

  • Vacuum epoxy cast for stability.
  • Constructed to pass MIL environmental specs.
  • Low profile and pin mounted for P.C. applications.
  • Pin diameter 0.032"

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Inductance (L) +/- 2%
(mH) - Idc (mA)*
for -2% L - Nominal
Q - Freq.
(kHz.) - D.C. resistance +/- 20%
(Ohms)
622S - 47 13.7 65 16 27
622U - 100 9.3 64 15 49
622W - 220 6.4 60 13 122
* Note: Idc for minus 2% change of inductance (L)

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Transformers
Product Number 622U
Product Name Transformers - Chokes & Reactors
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 149S - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Power Transformers - 1182P110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Chokes & Reactors - 195E30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Audio Transformers - 1140-LU-C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers