Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 10 20 30 40 50 52 53 54 55 56 57 58 59 60 61 62 63 64 70 80 85
Product Name Notes
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 8W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 8W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 8W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 10W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 500MW
DC DC CONVERTER 12V 6W
DC DC CONVERTER 12V 8W
DC DC CONVERTER 15V 100W
DC DC CONVERTER 15V 10W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 500MW
DC DC CONVERTER 15V 8W
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 10W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 8W
DC DC CONVERTER 48V 100W
DC DC CONVERTER 5.05V 10W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 500MW
DC DC CONVERTER 5V 8W
DC DC CONVERTER 7V 10W
DC DC CONVERTER 9V 1W
DC/DC CONVERTER 10W

<< Prev Next >>