AM2D-0518SZ -- POWER SUPPLIES - BOARD MOUNT - DC DC CONVERTERS
Acme Chip Technology Co., Limited
Power Supplies - Board Mount - DC DC Converters
AM2D-0518SZ
Description
DC DC CONVERTER 18V 2W
-
Acme Chip Technology Co., Limited
Description
DC DC CONVERTER 18V 2W
Suppliers
Power Supplies - Board Mount - DC DC Converters
AM2D-0518SZ
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
AM2D-0518SZ |
|
Product Name
|
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Instrumentation
DC Output Power
50000 to 150000 watts
Output Frequency
0.0050 to 0.2000 MHz
View Details
Type
DC-DC Converter
Features
IP21
DC Output Voltage
24.0 volts
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
2.5 amps
View Details