Dynabrade, Inc. 53094 3/8"" Drill 53094

Description
* Includes 1/2"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.
Description
* Includes 1/2"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.

Suppliers

Company
Product
Description
Supplier Links
53094 3/8
Sunnyvale, CA, USA
53094 3/8"" Drill
616026-53094
53094 3/8"" Drill 616026-53094
* Includes 1/2"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.

* Includes 1/2"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-53094
Product Name 53094 3/8"" Drill
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.3750 inch (9.52 mm)
Length 8.88 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753809 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Electric Portable Drill - 5376-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.6250 inch (15.87 mm)
RPM 0.0 to 2800 rpm
View Details
18V Ni-Cd Drill Kit - P835 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Battery Voltage 18 volts
View Details