Dynabrade, Inc. 52932 1/4"" Drill 52932

Description
* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 1/4"" Jacobs® Chuck & Key. Available in Dynachuck (see 52832) * Comfortable textured tactile tool grip. * No Reverse.
Description
* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 1/4"" Jacobs® Chuck & Key. Available in Dynachuck (see 52832) * Comfortable textured tactile tool grip. * No Reverse.

Suppliers

Company
Product
Description
Supplier Links
52932 1/4
Sunnyvale, CA, USA
52932 1/4"" Drill
616026-52932
52932 1/4"" Drill 616026-52932
* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 1/4"" Jacobs® Chuck & Key. Available in Dynachuck (see 52832) * Comfortable textured tactile tool grip. * No Reverse.

* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 1/4"" Jacobs® Chuck & Key. Available in Dynachuck (see 52832) * Comfortable textured tactile tool grip. * No Reverse.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-52932
Product Name 52932 1/4"" Drill
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.2500 inch (6.35 mm)
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 126775 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Magnetic Core Drill
RPM 520 rpm
View Details
18V 1/2" (13mm) Cordless Compact Drill/Driver Kit - DC759KA - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings; Multiple Speed Settings
View Details
Impact Drivers - 1750413 - RS Components, Ltd.
Specs
Power Power Tools
Features Battery-Powered
Standards RoHS Compliant
View Details
Electric Portable Drill - 5387-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.7500 inch (19.05 mm)
RPM 0.0 to 2500 rpm
View Details