The 53074 1/4" Drill from R. S. Hughes Company, Inc. operates at a maximum speed of 5,000 RPM and features a .4 horsepower motor. It is designed for use with a 1/4" NPT air inlet and requires a hose size of 1/4" (8 mm). The drill has a sound level of 79 dB(A) and operates effectively at an air pressure of 90 PSIG (6.2 bars). Weighing 2.1 pounds (0.9 kg) and measuring 8 inches (203 mm) in length, it is equipped with a rear exhaust system. The tool is compatible with a variety of accessories and requires the use of a Filter-Regulator-Lub
* Includes 1/4"" drill chuck and key. * Extended muffler design for reduced sound levels.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Hand Drills |
| Product Number | 616026-53074 |
| Product Name | 53074 1/4"" Drill |
| Power | Power Tools; Pneumatic Tool |
| Chuck Size | 0.2500 inch (6.35 mm) |
| Length | 8 inch (203 mm) |