Dynabrade, Inc. 52933 1/4"" Drill 52933

Description
* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 1/4"" Jacobs® Chuck & Key. Available in Dynachuck (see 52833) * Comfortable textured tactile tool grip. * No Reverse.
Description
* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 1/4"" Jacobs® Chuck & Key. Available in Dynachuck (see 52833) * Comfortable textured tactile tool grip. * No Reverse.

Suppliers

Company
Product
Description
Supplier Links
52933 1/4
Sunnyvale, CA, USA
52933 1/4"" Drill
616026-52933
52933 1/4"" Drill 616026-52933
* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 1/4"" Jacobs® Chuck & Key. Available in Dynachuck (see 52833) * Comfortable textured tactile tool grip. * No Reverse.

* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 1/4"" Jacobs® Chuck & Key. Available in Dynachuck (see 52833) * Comfortable textured tactile tool grip. * No Reverse.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-52933
Product Name 52933 1/4"" Drill
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.2500 inch (6.35 mm)
Length 5.9 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 126775 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Magnetic Core Drill
RPM 520 rpm
View Details
Hydraulic Rotary Hammer SDS Max 2
Specs
Power Power Tools; Hydraulic Tool
Type Pistol Grip; Rotary Hammer
Features Multiple Speed Settings; Second Handle
View Details
Drill with Chuck, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.2362 inch (0.5000 to 6 mm)
View Details
Impact Drivers - 7932604 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Power Power Tools
Chuck Size 0.2500 inch (6.35 mm)
RPM 2850 rpm
View Details