Dynabrade, Inc. 53046 1/4"" Drill 53046

Description
* Includes 1/4"" chuck and key. * Standard muffler design.
Description
* Includes 1/4"" chuck and key. * Standard muffler design.

Suppliers

Company
Product
Description
Supplier Links
53046 1/4
Sunnyvale, CA, USA
53046 1/4"" Drill
616026-53046
53046 1/4"" Drill 616026-53046
* Includes 1/4"" chuck and key. * Standard muffler design.

* Includes 1/4"" chuck and key. * Standard muffler design.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-53046
Product Name 53046 1/4"" Drill
Power Power Tools; Pneumatic Tool
Type Right Angle
Chuck Size 0.2500 inch (6.35 mm)
Length 5.75 inch (146 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1370886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
18V 1/2" (13mm) Cordless Compact Drill/Driver (Tool Only) - DCD760B - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings; Multiple Speed Settings
View Details
Hydraulic Rotary Hammer SDS Plus 1
Specs
Power Power Tools; Hydraulic Tool
Type Pistol Grip; Rotary Hammer
Features Multiple Speed Settings; Second Handle
View Details
18V Impact Driver - P236 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Weight 2.55 lbs (1.16 kg)
View Details