Dynabrade, Inc. 53060 3/8"" Drill 53060

Description
* Includes 3/8"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.
Datasheet
Description
* Includes 3/8"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
53060 3/8
Sunnyvale, CA, USA
53060 3/8"" Drill
616026-53060
53060 3/8"" Drill 616026-53060
* Includes 3/8"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.

* Includes 3/8"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-53060
Product Name 53060 3/8"" Drill
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.3750 inch (9.52 mm)
Length 8.88 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1938683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Right Angle; Specialty / Other; Angled
Chuck Size 0.2559 inch (6.5 mm)
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Impact Drivers - 1755162 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Power Power Tools
Chuck Size 0.5000 inch (12.7 mm)
RPM 0.0 to 2500 rpm
View Details
12 Volt Compact Drill - HJP002K - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Battery Voltage 12 volts
View Details