Dynabrade, Inc. 53093 3/8"" Drill 53093

Description
* Includes 1/2"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.
Description
* Includes 1/2"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.

Suppliers

Company
Product
Description
Supplier Links
53093 3/8
Sunnyvale, CA, USA
53093 3/8"" Drill
616026-53093
53093 3/8"" Drill 616026-53093
* Includes 1/2"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.

* Includes 1/2"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-53093
Product Name 53093 3/8"" Drill
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.3750 inch (9.52 mm)
Length 8.88 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 126775 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Magnetic Core Drill
RPM 520 rpm
View Details
1/2" (13mm) VSR Single Speed Hammerdrill - DW511 - DEWALT Industrial Tool Co.
Specs
Power 650 watts
Type Rotary Hammer
Length 11.5 inch (292 mm)
View Details
D-handle Drills - 2 1310 0010 - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 12.5 inch (317 mm)
View Details
3pc 4V Lithium-Ion Combo Kit - Online Only Deal - RP9903 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
Weight 0.9600 lbs (0.4354 kg)
View Details