Dynabrade, Inc. 53072 1/4"" Drill 53072

Description
* Includes 1/4"" drill chuck and key. * Extended muffler design for reduced sound levels.
Description
* Includes 1/4"" drill chuck and key. * Extended muffler design for reduced sound levels.

Suppliers

Company
Product
Description
Supplier Links
53072 1/4
Sunnyvale, CA, USA
53072 1/4"" Drill
616026-53072
53072 1/4"" Drill 616026-53072
* Includes 1/4"" drill chuck and key. * Extended muffler design for reduced sound levels.

* Includes 1/4"" drill chuck and key. * Extended muffler design for reduced sound levels.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-53072
Product Name 53072 1/4"" Drill
Power Power Tools; Pneumatic Tool
Chuck Size 0.2500 inch (6.35 mm)
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
Impact Drivers - 352037 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Power Power Tools
RPM 1100 to 3000 rpm
View Details
Electric Portable Drill - 5378-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings
View Details
Drill with Collet, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Length 7.17 to 7.64 inch (182 to 194 mm)
View Details