Dynabrade, Inc. 52934 1/4"" Drill 52934

Description
* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 1/4"" Jacobs® Chuck & Key. Available in Dynachuck (see 52834) * Comfortable textured tactile tool grip. * No Reverse.
Description
* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 1/4"" Jacobs® Chuck & Key. Available in Dynachuck (see 52834) * Comfortable textured tactile tool grip. * No Reverse.

Suppliers

Company
Product
Description
Supplier Links
52934 1/4
Sunnyvale, CA, USA
52934 1/4"" Drill
616026-52934
52934 1/4"" Drill 616026-52934
* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 1/4"" Jacobs® Chuck & Key. Available in Dynachuck (see 52834) * Comfortable textured tactile tool grip. * No Reverse.

* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 1/4"" Jacobs® Chuck & Key. Available in Dynachuck (see 52834) * Comfortable textured tactile tool grip. * No Reverse.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-52934
Product Name 52934 1/4"" Drill
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.2500 inch (6.35 mm)
Length 5.9 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Angled air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Drill with Chuck, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.2362 inch (0.5000 to 6 mm)
View Details
DP4002 - 1/2" Drill - DP4002 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Length 12 inch (305 mm)
Amps 7 amps
View Details
Portable Magnetic Drills - MAB 485 - CS UNITEC
Specs
Power Power Tools; Electrical
Type Inline
Features Multiple Clutch Settings; Multiple Speed Settings
View Details