Dynabrade, Inc. 53092 1/2"" Drill 53092

Description
* Includes 1/2"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.
Description
* Includes 1/2"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.

Suppliers

Company
Product
Description
Supplier Links
53092 1/2
Sunnyvale, CA, USA
53092 1/2"" Drill
616026-53092
53092 1/2"" Drill 616026-53092
* Includes 1/2"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.

* Includes 1/2"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-53092
Product Name 53092 1/2"" Drill
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.5000 inch (12.7 mm)
Length 10.62 inch (270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 126775 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Magnetic Core Drill
RPM 520 rpm
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Electric Portable Drill - 2615-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.3750 inch (9.52 mm)
RPM 0.0 to 1500 rpm
View Details
9.6V Cordless Drill/Driver Kit - HP696 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
RPM 0.0 to 580 rpm
View Details