Dynabrade, Inc. 51848 Right Angle Drill 51848

Description
* Includes 1/4"" drill chuck and key.
Description
* Includes 1/4"" drill chuck and key.

Suppliers

Company
Product
Description
Supplier Links
51848 Right Angle Drill - 616026-51848 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
51848 Right Angle Drill
616026-51848
51848 Right Angle Drill 616026-51848
* Includes 1/4"" drill chuck and key.

* Includes 1/4"" drill chuck and key.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-51848
Product Name 51848 Right Angle Drill
Power Power Tools; Pneumatic Tool
Type Right Angle
Chuck Size 0.2500 inch (6.35 mm)
Length 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 126775 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Magnetic Core Drill
RPM 520 rpm
View Details
1/2" VSR Mid-Handle Grip Hammerdrill Kit - DWD525K - DEWALT Industrial Tool Co.
Specs
Power 980 watts
Type Rotary Hammer
Length 13 inch (330 mm)
View Details
Electric Portable Drill - 2615-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.3750 inch (9.52 mm)
RPM 0.0 to 1500 rpm
View Details
Pistolgrip Drill, Power Output 350 - 500 W (.47 - .67 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0787 to 0.6299 inch (2 to 16 mm)
View Details