Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HAND DRILLS
DYNABRADE, INC.
53037 -- 53037 DRILL
Dynabrade, Inc.
53037 Drill
53037
Description
* Includes 1/4"" drill chuck and key.
R. S. Hughes Company, Inc.
Done
Datasheet
Description
* Includes 1/4"" drill chuck and key.
Datasheet
Suppliers
Company
Product
Description
Supplier Links
R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
53037 Drill
616026-53037
53037 Drill
616026-53037
* Includes 1/4"" drill chuck and key.
* Includes 1/4"" drill chuck and key.
Buy Now
Datasheet
Technical Specifications
R. S. Hughes Company, Inc.
Product Category
Hand Drills
Product Number
616026-53037
Product Name
53037 Drill
Power
Power Tools; Pneumatic Tool
Type
Inline
Chuck Size
0.2500 inch (6.35 mm)
Length
7 inch (178 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pillar Drills & Bench Drills
288823
Specs
Power
Power Tools; Electrical
Type
Specialty / Other; Rotary Drill
Standards
RoHS Compliant
View Details
DEWALT Industrial Tool Co.
20V MAX* Lithium Ion Premium 3-Speed Drill/Driver Kit (4.0 Ah)
DCD980M2
Specs
Power
Power Tools; Electrical
Type
Pistol Grip
Features
Multiple Clutch Settings; Multiple Speed Settings
View Details
Makita USA, Inc.
6271DWPLE - 12V Cordless 3/8" Driver-Drill with Flashlight Kit
6271DWPLE
Specs
Power
Power Tools; Electrical
Type
Pistol Grip; Rotary Hammer
Features
Battery-Powered
View Details
Milwaukee Electric Tool Corporation
Impact Drivers
M18ONEIWF38-0
Specs
Power
Power Tools
Chuck Size
0.3752 inch (9.53 mm)
RPM
0.0 to 2500 rpm
View Details