Dynabrade, Inc. 52835 1/4"" Drill 52835

Description
* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 1/4"" Dynachuck & Key. Available in Jacobs® Chuck (see 52935) * Comfortable textured tactile tool grip. * No Reverse.
Description
* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 1/4"" Dynachuck & Key. Available in Jacobs® Chuck (see 52935) * Comfortable textured tactile tool grip. * No Reverse.

Suppliers

Company
Product
Description
Supplier Links
52835 1/4
Sunnyvale, CA, USA
52835 1/4"" Drill
616026-52835
52835 1/4"" Drill 616026-52835
* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 1/4"" Dynachuck & Key. Available in Jacobs® Chuck (see 52935) * Comfortable textured tactile tool grip. * No Reverse.

* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 1/4"" Dynachuck & Key. Available in Jacobs® Chuck (see 52935) * Comfortable textured tactile tool grip. * No Reverse.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-52835
Product Name 52835 1/4"" Drill
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.2500 inch (6.35 mm)
Length 5.9 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753808 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Electric Portable Drill - 2415-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.3750 inch (9.52 mm)
RPM 0.0 to 800 rpm
View Details
18V Impact Driver - P236 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Weight 2.55 lbs (1.16 kg)
View Details