Dynabrade, Inc. 53090 1/2"" Drill 53090

Description
* Includes 1/2"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.
Datasheet
Description
* Includes 1/2"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
53090 1/2
Sunnyvale, CA, USA
53090 1/2"" Drill
616026-53090
53090 1/2"" Drill 616026-53090
* Includes 1/2"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.

* Includes 1/2"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-53090
Product Name 53090 1/2"" Drill
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.5000 inch (12.7 mm)
Length 10.5 inch (267 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
2,500 rpm VSR Positive-Clutch Scrugun with 1/4" Bit Holder - DW281 - DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Pistol Grip
Amps 6.5 amps
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
ONE+ 18V Lithium-Ion Drill Kit - P897 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
Battery Voltage 18 volts
View Details