Dynabrade, Inc. 51847 Right Angle Drill 51847

Description
* Includes 1/4"" drill chuck and key.
Datasheet
Description
* Includes 1/4"" drill chuck and key.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
51847 Right Angle Drill - 616026-51847 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
51847 Right Angle Drill
616026-51847
51847 Right Angle Drill 616026-51847
* Includes 1/4"" drill chuck and key.

* Includes 1/4"" drill chuck and key.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-51847
Product Name 51847 Right Angle Drill
Power Power Tools; Pneumatic Tool
Type Right Angle
Chuck Size 0.2500 inch (6.35 mm)
Length 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1370886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
1/2" (13mm) VSR Single Speed Hammerdrill - DW511 - DEWALT Industrial Tool Co.
Specs
Power 650 watts
Type Rotary Hammer
Length 11.5 inch (292 mm)
View Details
Impact Drivers - 1755165 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Power Power Tools
Features Battery-Powered
Chuck Size 0.3752 inch (9.53 mm)
View Details
Drill with Chuck, Power Output: 290 W (.39HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details