Dynabrade, Inc. 53105 3/8"" Drill For Central Vacuum Sytem 53105

Description
* .7 hp (522 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). 1-1/4"" (32 mm) Diameter Vacuum Port for connection to Central Vacuum System. * Includes drill chuck and key.
Description
* .7 hp (522 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). 1-1/4"" (32 mm) Diameter Vacuum Port for connection to Central Vacuum System. * Includes drill chuck and key.

Suppliers

Company
Product
Description
Supplier Links
53105 3/8
Sunnyvale, CA, USA
53105 3/8"" Drill For Central Vacuum Sytem
616026-53105
53105 3/8"" Drill For Central Vacuum Sytem 616026-53105
* .7 hp (522 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). 1-1/4"" (32 mm) Diameter Vacuum Port for connection to Central Vacuum System. * Includes drill chuck and key.

* .7 hp (522 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). 1-1/4"" (32 mm) Diameter Vacuum Port for connection to Central Vacuum System. * Includes drill chuck and key.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-53105
Product Name 53105 3/8"" Drill For Central Vacuum Sytem
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.3750 inch (9.52 mm)
Length 12.25 inch (311 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
1-9/16" SDS Max Combination Hammer Kit - D25501K - DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Rotary Hammer
Length 18.6 inch (472 mm)
View Details
Impact Drivers - 1954821 - RS Components, Ltd.
Specs
Power Power Tools
Standards RoHS Compliant
Chuck Size 0.2500 inch (6.35 mm)
View Details
Electric Portable Drill - 2415-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.3750 inch (9.52 mm)
RPM 0.0 to 800 rpm
View Details