Dynabrade, Inc. 52905 3/8"" Drill, Central Vacuum 52905

Description
* .4 hp (298 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). 1-1/4"" (32 mm) Diameter Vacuum Port for connection to Central Vacuum System. * Each model includes 1/4"" Dynachuck and key.
Description
* .4 hp (298 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). 1-1/4"" (32 mm) Diameter Vacuum Port for connection to Central Vacuum System. * Each model includes 1/4"" Dynachuck and key.

Suppliers

Company
Product
Description
Supplier Links
52905 3/8
Sunnyvale, CA, USA
52905 3/8"" Drill, Central Vacuum
616026-52905
52905 3/8"" Drill, Central Vacuum 616026-52905
* .4 hp (298 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). 1-1/4"" (32 mm) Diameter Vacuum Port for connection to Central Vacuum System. * Each model includes 1/4"" Dynachuck and key.

* .4 hp (298 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). 1-1/4"" (32 mm) Diameter Vacuum Port for connection to Central Vacuum System. * Each model includes 1/4"" Dynachuck and key.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-52905
Product Name 52905 3/8"" Drill, Central Vacuum
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
1-3/4" SDS Max Combination Hammer Kit with SHOCKS - Active Vibration Control® & 2 Stage Clutch - D25602K - DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Rotary Hammer
Length 18.6 inch (472 mm)
View Details
Electric Portable Drill - 0721-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Features Battery-Powered; Multiple Speed Settings
Chuck Size 0.5000 inch (12.7 mm)
View Details
Pneumatic Angle Drill with Collet - DA 020 / DC 020 / DA 035 - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Type Right Angle
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details